TE Connectivity ™ Fiber Optic Cables 1828935-5

Description
Cable Fiber Optic To
Request a Quote Datasheet
Description
Cable Fiber Optic To
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Cables - 1828935-5-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Cables
1828935-5-ND
Fiber Optic Cables 1828935-5-ND
Cable Fiber Optic To

Cable Fiber Optic To

Buy Now Datasheet
Sheung Wan, Hong Kong
Fiber Optic Cable Assemblies
1828935-5
Fiber Optic Cable Assemblies 1828935-5
Fiber Optic Cable Assemblies CA FO 2FIB B/O 62.5/125 LC ODVA

Fiber Optic Cable Assemblies CA FO 2FIB B/O 62.5/125 LC ODVA

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Fiber Optic Cables Fiber Optic Cables
Product Number 1828935-5-ND 1828935-5
Product Name Fiber Optic Cables Fiber Optic Cable Assemblies
Fiber Mode Multimode
Unlock Full Specs
to access all available technical data

Similar Products

Fiber-optic cable - SOOC-TB-M-A5-2-R25 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Multimode Fiber, Graded Index, 850/1300 nm, 0.29 NA, 100 µm Core - F-MLD - Newport MKS
Specs
Fiber Mode Multimode
Core Size 100 µm (3.94 mils)
Wavelength 850 to 1300 nm (8500 to 13000 Å)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details