The 1828740-1 is a plug cap for LC ODVA-compliant connectors, designed to protect the fiber optic interface. It is used with multimode and singlemode LC connectors, and is compatible with tactical cables having an outer diameter of 4.5mm to 7.5mm. The cap is made of flame-retardant material meeting UL94V-0 standards and operates within a temperature range of -40°C to 85°C. It is part of a sealed circular connector system rated IP67 for protection against dust and water immersion.
(1828740-1) ASSEMBLY, PROTECTIVE CAP Product overview: 1828740-1 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Line Protection, Distribution Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 831-1828740-1 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 831-1828740-1 |
| Product Name | Circuit Protection Fuse |
| Fuse Material | PBT, Polybutylene |