The 1827625-1 is a PCB spring contact designed for board-to-board connections. It features a preloaded C-clip spring finger type and is side protected, ensuring durability and reliability in applications. The uncompressed height is 3 mm, with a length of 4.4 mm and a width of 1.4 mm. The contact is made from a copper alloy with nickel underplating and gold plating in the contact area, providing good conductivity. It has a maximum current rating of 1.5 A and operates effectively within a temperature range of -40 to 85 °C. The product is packaged in quantities of 2500 and is compliant with various environmental regulations, including EU RoHS and REACH. This component is suitable for signal circuit applications and is capable of reflow soldering up to 260 °C.
SHIELD FINGER 3014 ANTI OVER STR
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Electrodes and Electrode Materials |
| Product Number | 1827625-1 |
| Product Name | RFI and EMI - Contacts, Fingerstock and Gaskets |
| Type | Contact; Shield Finger, Pre-Loaded |