A pre-loaded gold-plated spring finger for grounding or shielding on printed circuit boards, with an uncompressed height of 3 mm, a width of 1.4 mm, and a length of 4.4 mm, rated for 1.5 A current. It is surface mountable and compatible with standard soldering and pick-and-place equipment.
Shielded Header, Solder Mount, 1.5A, Gold Plated Copper Alloy Product overview: 1827625-1 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1.5A, Circuit Protection Fuse, Line Protection, Distribution Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 831-1827625-1 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 831-1827625-1 |
| Product Name | 1.5A Circuit Protection Fuse |
| Fuse Material | Copper Alloy |