TE Connectivity Connector Contacts 1827571-2

Description
Contact Features Barrel Type : Open Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 5 Contact Length : 7.9 MM  [.311 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .38 MICM  [15 MICIN ] Contact Orientation : Straight Contact Type : Receptacle Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] Mating Tab Thickness : .5 MM  [.02 INCH ] Mating Tab Width : .7 MM  [.027 INCH ] Dimensions Compatible Insulation Diameter Range : 1.08 - 1.9 MM  [.042 - .074 INCH ] Wire Size (MMSQ) : .08 - .38 Wire Size (AWG) : 28 - 22 Electrical Characteristics Operating Voltage (VAC) : 125, 250 Operating Voltage (VDC) : 250, 125 Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Reel & Box Packaging Quantity : 6000 Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Description
Contact Features Barrel Type : Open Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 5 Contact Length : 7.9 MM  [.311 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .38 MICM  [15 MICIN ] Contact Orientation : Straight Contact Type : Receptacle Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] Mating Tab Thickness : .5 MM  [.02 INCH ] Mating Tab Width : .7 MM  [.027 INCH ] Dimensions Compatible Insulation Diameter Range : 1.08 - 1.9 MM  [.042 - .074 INCH ] Wire Size (MMSQ) : .08 - .38 Wire Size (AWG) : 28 - 22 Electrical Characteristics Operating Voltage (VAC) : 125, 250 Operating Voltage (VDC) : 250, 125 Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Reel & Box Packaging Quantity : 6000 Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 1827571-2 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
1827571-2
Connector Contacts 1827571-2
Contact Features Barrel Type : Open Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 5 Contact Length : 7.9 MM  [.311 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .38 MICM  [15 MICIN ] Contact Orientation : Straight Contact Type : Receptacle Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ] Mating Tab Thickness : .5 MM  [.02 INCH ] Mating Tab Width : .7 MM  [.027 INCH ] Dimensions Compatible Insulation Diameter Range : 1.08 - 1.9 MM  [.042 - .074 INCH ] Wire Size (MMSQ) : .08 - .38 Wire Size (AWG) : 28 - 22 Electrical Characteristics Operating Voltage (VAC) : 125, 250 Operating Voltage (VDC) : 250, 125 Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Reel & Box Packaging Quantity : 6000 Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 5
  • Contact Length : 7.9 MM  [.311 INCH ]
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .38 MICM  [15 MICIN ]
  • Contact Orientation : Straight
  • Contact Type : Receptacle
  • Contact Underplating Material : Nickel
  • Contact Underplating Material Thickness : 1.27 MICM  [50 MICIN ]
  • Mating Tab Thickness : .5 MM  [.02 INCH ]
  • Mating Tab Width : .7 MM  [.027 INCH ]

Dimensions


  • Compatible Insulation Diameter Range : 1.08 - 1.9 MM  [.042 - .074 INCH ]
  • Wire Size (MMSQ) : .08 - .38
  • Wire Size (AWG) : 28 - 22

Electrical Characteristics


  • Operating Voltage (VAC) : 125, 250
  • Operating Voltage (VDC) : 250, 125

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Reel & Box
  • Packaging Quantity : 6000

Termination Features


  • Product Terminates To : Wire & Cable
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 1827571-2
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Terminals - 1-192447-8 - TE Connectivity
Specs
Features RoHS
View Details
Splices - 1-1659298-0 - TE Connectivity
TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 17 to 20 AWG
View Details
Connector Contacts - 104481-4 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details