TE Connectivity
Connector Contacts
1827570-4
Description
Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold (Au) Contact Type : Receptacle Mating Tab Thickness : .5 MM [.02 INCH ] Mating Tab Width : .7 MM [.027 INCH ]
Dimensions Wire Size (MMSQ) : .05 - .09 Wire Size (AWG) : 30 - 28
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Reel & Box
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold (Au) Contact Type : Receptacle Mating Tab Thickness : .5 MM [.02 INCH ] Mating Tab Width : .7 MM [.027 INCH ]
Dimensions Wire Size (MMSQ) : .05 - .09 Wire Size (AWG) : 30 - 28
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Reel & Box
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold (Au) Contact Type : Receptacle Mating Tab Thickness : .5 MM [.02 INCH ] Mating Tab Width : .7 MM [.027 INCH ]
Dimensions Wire Size (MMSQ) : .05 - .09 Wire Size (AWG) : 30 - 28
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Reel & Box
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Contact Features
- Contact Current Rating (Max) (AMP) : 5
- Contact Mating Area Plating Material : Gold (Au)
- Contact Type : Receptacle
- Mating Tab Thickness : .5 MM [.02 INCH ]
- Mating Tab Width : .7 MM [.027 INCH ]
Dimensions
- Wire Size (MMSQ) : .05 - .09
- Wire Size (AWG) : 30 - 28
Operation/Application
- Circuit Application : Signal
Packaging Features
- Packaging Method : Reel & Box
Termination Features
- Product Terminates To : Wire & Cable
Usage Conditions
- Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
1827570-4 |
|
Product Name
|
Connector Contacts |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Tin
Features
RoHS
North American
15 to 18 AWG
View Details
Material
Unplated
Features
RoHS
North American
14 to 19 AWG
View Details
Material
Unplated
Features
RoHS
North American
17 to 21 AWG
View Details