TE Connectivity Crimp Contacts 1827570-2

Description
TE Connectivity 1827570-2 Crimp Terminal
Request a Quote Datasheet
Description
TE Connectivity 1827570-2 Crimp Terminal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Contacts - 7060416 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
7060416
Crimp Contacts 7060416
TE Connectivity 1827570-2 Crimp Terminal

TE Connectivity 1827570-2 Crimp Terminal

Supplier's Site
Crimp Contacts - 7060416P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
7060416P
Crimp Contacts 7060416P
TE Connectivity 1827570-2 Crimp Terminal

TE Connectivity 1827570-2 Crimp Terminal

Supplier's Site
Crimp Contacts - 1616315 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
1616315
Crimp Contacts 1616315
TE Connectivity 1827570-2 Crimp Terminal

TE Connectivity 1827570-2 Crimp Terminal

Supplier's Site
Contact, Socket, Crimp, 28-22Awg; Product Range Te Connectivity - 21R5976 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Crimp, 28-22Awg; Product Range Te Connectivity
21R5976
Contact, Socket, Crimp, 28-22Awg; Product Range Te Connectivity 21R5976
CONTACT, SOCKET, CRIMP, 28-22AWG; Product Range:Dynamic D-1000 Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:28AWG RoHS Compliant: Yes

CONTACT, SOCKET, CRIMP, 28-22AWG; Product Range:Dynamic D-1000 Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:28AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Socket, Crimp, 28-22Awg; Product Range Te Connectivity - 72Y1769 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Crimp, 28-22Awg; Product Range Te Connectivity
72Y1769
Contact, Socket, Crimp, 28-22Awg; Product Range Te Connectivity 72Y1769
CONTACT, SOCKET, CRIMP, 28-22AWG; Product Range:Dynamic D-1000 Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:28AWG RoHS Compliant: Yes

CONTACT, SOCKET, CRIMP, 28-22AWG; Product Range:Dynamic D-1000 Series; Contact Plating:Gold Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:28AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Rect Pwr Contact, Skt, 28-22Awg, Crimp Amp Te Connectivity - 51AK9660 - Newark, An Avnet Company
Chicago, IL, United States
Rect Pwr Contact, Skt, 28-22Awg, Crimp Amp Te Connectivity
51AK9660
Rect Pwr Contact, Skt, 28-22Awg, Crimp Amp Te Connectivity 51AK9660
RECT PWR CONTACT, SKT, 28-22AWG, CRIMP

RECT PWR CONTACT, SKT, 28-22AWG, CRIMP

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Contacts Electrical Contacts Electrodes and Electrode Materials Electrodes and Electrode Materials
Product Number 7060416 7060416P 21R5976 51AK9660
Product Name Crimp Contacts Crimp Contacts Contact, Socket, Crimp, 28-22Awg; Product Range Te Connectivity Rect Pwr Contact, Skt, 28-22Awg, Crimp Amp Te Connectivity
Shape / Form Pin Pin Socket or Receptacle; Socket
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 0460-208-12141 - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
2 suppliers
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Modified Artificial Graphite Powder for Lithium Ion Battery Anode - BMLC-KJ024 - Matexcel
Specs
Type Anode / Anode Material
Shape / Form Powder
Applications Battery or Fuel Cell
View Details