TE Connectivity
Connector Contacts
1827569-4
Description
Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold (Au) Contact Type : Receptacle Mating Tab Thickness : .5 MM [.02 INCH ] Mating Tab Width : .7 MM [.027 INCH ]
Dimensions Wire Size (MMSQ) : .05 - .09 Wire Size (AWG) : 30 - 28
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Reel & Box
Product Type Features Sealable : No
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold (Au) Contact Type : Receptacle Mating Tab Thickness : .5 MM [.02 INCH ] Mating Tab Width : .7 MM [.027 INCH ]
Dimensions Wire Size (MMSQ) : .05 - .09 Wire Size (AWG) : 30 - 28
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Reel & Box
Product Type Features Sealable : No
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold (Au) Contact Type : Receptacle Mating Tab Thickness : .5 MM [.02 INCH ] Mating Tab Width : .7 MM [.027 INCH ]
Dimensions Wire Size (MMSQ) : .05 - .09 Wire Size (AWG) : 30 - 28
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Reel & Box
Product Type Features Sealable : No
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Contact Features
- Contact Current Rating (Max) (AMP) : 5
- Contact Mating Area Plating Material : Gold (Au)
- Contact Type : Receptacle
- Mating Tab Thickness : .5 MM [.02 INCH ]
- Mating Tab Width : .7 MM [.027 INCH ]
Dimensions
- Wire Size (MMSQ) : .05 - .09
- Wire Size (AWG) : 30 - 28
Operation/Application
- Circuit Application : Signal
Packaging Features
- Packaging Method : Reel & Box
Product Type Features
Termination Features
- Product Terminates To : Wire & Cable
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
1827569-4 |
|
Product Name
|
Connector Contacts |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
8 to 10 AWG
International
5.26 to 8.36 mm2
View Details
Material
Unplated
Features
RoHS
North American
26 to 29 AWG
View Details
Features
RoHS
North American
27 to 32 AWG
International
0.0300 to 0.1000 mm2
View Details