TE Connectivity Rectangular Wire & Cable Connectors & Housings 1827540-1

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 48 Number of Rows : 3 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 8 Contact Type : Receptacle Dimensions Connector Height : 15.8 MM  [.62 INCH ] Connector Length : 58.65 MM  [2.3 INCH ] Connector Width : 22.8 MM  [.897 INCH ] Row-to-Row Spacing : 3.75 MM  [.147 INCH ] Housing Features Centerline (Pitch) : 3.81 MM  [.15 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box Packaging Quantity : 480 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 48 Number of Rows : 3 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 8 Contact Type : Receptacle Dimensions Connector Height : 15.8 MM  [.62 INCH ] Connector Length : 58.65 MM  [2.3 INCH ] Connector Width : 22.8 MM  [.897 INCH ] Row-to-Row Spacing : 3.75 MM  [.147 INCH ] Housing Features Centerline (Pitch) : 3.81 MM  [.15 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box Packaging Quantity : 480 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 1827540-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
1827540-1
Rectangular Wire & Cable Connectors & Housings 1827540-1
Body Features Primary Product Color : Black Configuration Features Number of Positions : 48 Number of Rows : 3 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 8 Contact Type : Receptacle Dimensions Connector Height : 15.8 MM  [.62 INCH ] Connector Length : 58.65 MM  [2.3 INCH ] Connector Width : 22.8 MM  [.897 INCH ] Row-to-Row Spacing : 3.75 MM  [.147 INCH ] Housing Features Centerline (Pitch) : 3.81 MM  [.15 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box Packaging Quantity : 480 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 48
  • Number of Rows : 3

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 8
  • Contact Type : Receptacle

Dimensions


  • Connector Height : 15.8 MM  [.62 INCH ]
  • Connector Length : 58.65 MM  [2.3 INCH ]
  • Connector Width : 22.8 MM  [.897 INCH ]
  • Row-to-Row Spacing : 3.75 MM  [.147 INCH ]

Housing Features


  • Centerline (Pitch) : 3.81 MM  [.15 INCH ]
  • Housing Material : Polyester GF

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : With

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 480

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Singapore, Singapore
600V Electronic Connector
361-1827540-1
600V Electronic Connector 361-1827540-1
48P Hybrid Power Connector, Wire-to-Board, 600V, UL94 V-0 Product overview: 1827540-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Heavy Duty Connector Inserts, Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 361-1827540-1 can be used for catalog matching and distributor lookup.

48P Hybrid Power Connector, Wire-to-Board, 600V, UL94 V-0 Product overview: 1827540-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Heavy Duty Connector Inserts, Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 361-1827540-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connector Housings - A32607-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A32607-ND
Rectangular Connector Housings A32607-ND
48 Rectangular Connectors - Housings Receptacle Black

48 Rectangular Connectors - Housings Receptacle Black

Buy Now Datasheet
Dynamic D-2600 Hybrid Rec Hsg 48P Te Connectivity - 29M8163 - Newark, An Avnet Company
Chicago, IL, United States
Dynamic D-2600 Hybrid Rec Hsg 48P Te Connectivity
29M8163
Dynamic D-2600 Hybrid Rec Hsg 48P Te Connectivity 29M8163
DYNAMIC D-2600 HYBRID REC HSG 48P

DYNAMIC D-2600 HYBRID REC HSG 48P

Supplier's Site

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1827540-1 361-1827540-1 A32607-ND 29M8163
Product Name Rectangular Wire & Cable Connectors & Housings 600V Electronic Connector Rectangular Connector Housings Dynamic D-2600 Hybrid Rec Hsg 48P Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 103309-5 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
7 suppliers
Headers, Male Pins - A28678-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
2 suppliers
Ribbon Cable Connectors - 100411-8 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Press-Fit
Mounting Board Mount
View Details
4 suppliers