TE Connectivity Connector Contacts 1827395-1

Description
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 4 Contact Mating Area Plating Material : Tin (Sn) Contact Orientation : Straight Contact Retention Within Housing : With Contact Type : Receptacle Mating Tab Thickness : .5 MM  [.02 INCH ] Mating Tab Width : .7 MM  [.027 INCH ] Wire Contact Termination Area Plating Material : Pre-Tin Wire Contact Termination Area Plating Thickness : 2.54 MICM  [100 MICIN ] Dimensions Compatible Insulation Diameter Range : 1.5 - 2.5 MM  [.059 - .099 INCH ] Wire Size (MMSQ) : .2 - .52 Wire Size (AWG) : 24 - 20 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Mechanical Attachment Contact Retention Type Within Housing : Locking Lance Wire Insulation Support : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Reel Packaging Quantity : 5000 Product Type Features Discrete Wire Type : Stranded Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet
Description
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 4 Contact Mating Area Plating Material : Tin (Sn) Contact Orientation : Straight Contact Retention Within Housing : With Contact Type : Receptacle Mating Tab Thickness : .5 MM  [.02 INCH ] Mating Tab Width : .7 MM  [.027 INCH ] Wire Contact Termination Area Plating Material : Pre-Tin Wire Contact Termination Area Plating Thickness : 2.54 MICM  [100 MICIN ] Dimensions Compatible Insulation Diameter Range : 1.5 - 2.5 MM  [.059 - .099 INCH ] Wire Size (MMSQ) : .2 - .52 Wire Size (AWG) : 24 - 20 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Mechanical Attachment Contact Retention Type Within Housing : Locking Lance Wire Insulation Support : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Reel Packaging Quantity : 5000 Product Type Features Discrete Wire Type : Stranded Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 1827395-1 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
1827395-1
Connector Contacts 1827395-1
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 4 Contact Mating Area Plating Material : Tin (Sn) Contact Orientation : Straight Contact Retention Within Housing : With Contact Type : Receptacle Mating Tab Thickness : .5 MM  [.02 INCH ] Mating Tab Width : .7 MM  [.027 INCH ] Wire Contact Termination Area Plating Material : Pre-Tin Wire Contact Termination Area Plating Thickness : 2.54 MICM  [100 MICIN ] Dimensions Compatible Insulation Diameter Range : 1.5 - 2.5 MM  [.059 - .099 INCH ] Wire Size (MMSQ) : .2 - .52 Wire Size (AWG) : 24 - 20 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Mechanical Attachment Contact Retention Type Within Housing : Locking Lance Wire Insulation Support : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Reel Packaging Quantity : 5000 Product Type Features Discrete Wire Type : Stranded Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 4
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Orientation : Straight
  • Contact Retention Within Housing : With
  • Contact Type : Receptacle
  • Mating Tab Thickness : .5 MM  [.02 INCH ]
  • Mating Tab Width : .7 MM  [.027 INCH ]
  • Wire Contact Termination Area Plating Material : Pre-Tin
  • Wire Contact Termination Area Plating Thickness : 2.54 MICM  [100 MICIN ]

Dimensions


  • Compatible Insulation Diameter Range : 1.5 - 2.5 MM  [.059 - .099 INCH ]
  • Wire Size (MMSQ) : .2 - .52
  • Wire Size (AWG) : 24 - 20

Electrical Characteristics


  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 250

Mechanical Attachment


  • Contact Retention Type Within Housing : Locking Lance
  • Wire Insulation Support : Without

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 5000

Product Type Features


  • Discrete Wire Type : Stranded

Termination Features


  • Product Terminates To : Wire & Cable
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 1827395-1
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 0662-207-1631L - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.5 mm2
View Details
Connector Contacts - 0603-15-2001 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2500 to 0.5000 mm2
View Details
Connector Contacts - 1-104505-2 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 1-1489128-0 - TE Connectivity
Specs
Features RoHS
North American 18 to 20 AWG
International 0.5000 to 0.8000 mm2
View Details