TE Connectivity Connector Contacts 182734-2

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Length : 13.1 MM  [.516 INCH ] Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : 1.54 - 2.54 MICM  [60 - 100 MICIN ] Contact Orientation : Straight Contact Retention Within Housing : With Contact Type : Socket Mating Square Post Dimension : .63 MM  [.024 INCH ] Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : .8 - 1.5 MM  [.032 - .059 INCH ] Wire Size (MMSQ) : .08 - .24 Wire Size (AWG) : 28 - 24 Wire Size (CMA) : 160 - 404 Mechanical Attachment Contact Retention Type Within Housing : Locking Lance Wire Insulation Support : With Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box Packaging Quantity : 200 Product Type Features Discrete Wire Type : Solid or Stranded Sealable : No Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Length : 13.1 MM  [.516 INCH ] Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : 1.54 - 2.54 MICM  [60 - 100 MICIN ] Contact Orientation : Straight Contact Retention Within Housing : With Contact Type : Socket Mating Square Post Dimension : .63 MM  [.024 INCH ] Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : .8 - 1.5 MM  [.032 - .059 INCH ] Wire Size (MMSQ) : .08 - .24 Wire Size (AWG) : 28 - 24 Wire Size (CMA) : 160 - 404 Mechanical Attachment Contact Retention Type Within Housing : Locking Lance Wire Insulation Support : With Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box Packaging Quantity : 200 Product Type Features Discrete Wire Type : Solid or Stranded Sealable : No Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 182734-2 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
182734-2
Connector Contacts 182734-2
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Length : 13.1 MM  [.516 INCH ] Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : 1.54 - 2.54 MICM  [60 - 100 MICIN ] Contact Orientation : Straight Contact Retention Within Housing : With Contact Type : Socket Mating Square Post Dimension : .63 MM  [.024 INCH ] Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : .8 - 1.5 MM  [.032 - .059 INCH ] Wire Size (MMSQ) : .08 - .24 Wire Size (AWG) : 28 - 24 Wire Size (CMA) : 160 - 404 Mechanical Attachment Contact Retention Type Within Housing : Locking Lance Wire Insulation Support : With Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box Packaging Quantity : 200 Product Type Features Discrete Wire Type : Solid or Stranded Sealable : No Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 3
  • Contact Length : 13.1 MM  [.516 INCH ]
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Mating Area Plating Material Thickness : 1.54 - 2.54 MICM  [60 - 100 MICIN ]
  • Contact Orientation : Straight
  • Contact Retention Within Housing : With
  • Contact Type : Socket
  • Mating Square Post Dimension : .63 MM  [.024 INCH ]
  • Wire Contact Termination Area Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range : .8 - 1.5 MM  [.032 - .059 INCH ]
  • Wire Size (MMSQ) : .08 - .24
  • Wire Size (AWG) : 28 - 24
  • Wire Size (CMA) : 160 - 404

Mechanical Attachment


  • Contact Retention Type Within Housing : Locking Lance
  • Wire Insulation Support : With

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 200

Product Type Features


  • Discrete Wire Type : Solid or Stranded
  • Sealable : No

Termination Features


  • Product Terminates To : Wire & Cable
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 182734-2
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals & Spade Terminals - 1-1627187-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 20 AWG
View Details
Connector Contacts - 107134-31 - TE Connectivity
Specs
Features RoHS
North American 16 to 18 AWG
International 0.7500 to 1.5 mm2
View Details
Magnet Wire Terminals - 1-1534685-1 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 26 to 29.5 AWG
View Details