Manufacturer: TE Connectivity
Win Source Part Number: 905620-1827192-1
Features: 10 Position Card Connector Memory Stick™ Surface Mount, Right Angle Gold
Package: Reel - TR
Mounting: Surface Mount, Right Angle
Part Status: Obsolete
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: A107938CT, -1827192-1-SI, 18271921, A107938TR, A107938DKR
| Win Source Electronics | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 905620-1827192-1 |
| Product Name | Memory Connectors - PC Card Sockets - 1827192-1 |
| Connector Type | PC Card Connector |