TE Connectivity Switches - Tactile Switches 1825955-1

Description
SWITCH TACTILE SPST-NO 0.05A 24V
Description
SWITCH TACTILE SPST-NO 0.05A 24V

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Switches - Tactile Switches
1825955-1
Switches - Tactile Switches 1825955-1
SWITCH TACTILE SPST-NO 0.05A 24V

SWITCH TACTILE SPST-NO 0.05A 24V

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Touch Switches and Tactile Switches
Product Number 1825955-1
Product Name Switches - Tactile Switches
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
Min. Actuating Force 0.2 lbs (0.1000 kg)
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated  Selector Push Buttons - 2ASL3LB-3-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
Light Touch Miniature Pushbutton - EB2065P-F-J32AC - NKK Switches
Specs
Switch Type Touch-sensitive Switch
Actuator Specifications Square, Button
Switch Function On-On
View Details
4 suppliers
B3W-9 Illuminated Tactile Switch - B3W-9012-HG1G - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers