TE Connectivity Connector Hardware, Mounts, Locks & Retainers 1825851-1

Description
Body Features Primary Product Color : Black Primary Product Material : Thermoplastic Dimensions Product Height : 20.6 MM  [.811 INCH ] Product Width : 5.56 MM  [.219 INCH ] Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag Packaging Quantity : 5000 Product Type Features Connector Hardware Accessory Type : Latch Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : Thermoplastic Dimensions Product Height : 20.6 MM  [.811 INCH ] Product Width : 5.56 MM  [.219 INCH ] Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag Packaging Quantity : 5000 Product Type Features Connector Hardware Accessory Type : Latch Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 1825851-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
1825851-1
Connector Hardware, Mounts, Locks & Retainers 1825851-1
Body Features Primary Product Color : Black Primary Product Material : Thermoplastic Dimensions Product Height : 20.6 MM  [.811 INCH ] Product Width : 5.56 MM  [.219 INCH ] Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag Packaging Quantity : 5000 Product Type Features Connector Hardware Accessory Type : Latch Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Thermoplastic

Dimensions


  • Product Height : 20.6 MM  [.811 INCH ]
  • Product Width : 5.56 MM  [.219 INCH ]

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 5000

Product Type Features


  • Connector Hardware Accessory Type : Latch
  • Hardware Accessory Function : Latching, Locking & Retention

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Connectors, Interconnects - Rectangular Connectors - Accessories - 1130929-1825851-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Accessories
1130929-1825851-1
Connectors, Interconnects - Rectangular Connectors - Accessories 1130929-1825851-1
Win Source Part Number: 1130929-1825851-1 Category: Connectors, Interconnects>Rectan gular Connectors - Accessories Series: AMPMODU Mod IV Package: Bulk Accessory Type: Locking Latch For Use With/Related Products: AMPMODU Mod IV Series Standard Package: 1 Alternative Parts (Cross-Reference): 1825851-1.; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 8538.90.8180 Mfr: TE Connectivity AMP Connectors Other Names: A100197,2266-1825851 -1,18258511 Base Product Number: 1825851

Win Source Part Number: 1130929-1825851-1
Category: Connectors, Interconnects>Rectangular Connectors - Accessories
Series: AMPMODU Mod IV
Package: Bulk
Accessory Type: Locking Latch
For Use With/Related Products: AMPMODU Mod IV Series
Standard Package: 1
Alternative Parts (Cross-Reference): 1825851-1.;
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8538.90.8180
Mfr: TE Connectivity AMP Connectors
Other Names: A100197,2266-1825851-1,18258511
Base Product Number: 1825851

Buy Now Datasheet
Rectangular Connector Accessories - A100197-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
A100197-ND
Rectangular Connector Accessories A100197-ND
Connector Locking Latch For AMPMODU Mod IV Series

Connector Locking Latch For AMPMODU Mod IV Series

Buy Now Datasheet
Rectangular Connector Accessories - 17-1825851-1-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
17-1825851-1-ND
Rectangular Connector Accessories 17-1825851-1-ND
CONN LATCH LOCKING FOR .100 HDRS

CONN LATCH LOCKING FOR .100 HDRS

Buy Now Datasheet
CONN LATCH LOCKING FOR .100 HDRS - 792-1825851-1 - Utmel Electronic Limited
Hong Kong, China
CONN LATCH LOCKING FOR .100 HDRS
792-1825851-1
CONN LATCH LOCKING FOR .100 HDRS 792-1825851-1
CONN LATCH LOCKING FOR .100 HDRS

CONN LATCH LOCKING FOR .100 HDRS

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Win Source Electronics DigiKey Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1825851-1 1825851-1 1130929-1825851-1 A100197-ND 792-1825851-1
Product Name Connector Hardware, Mounts, Locks & Retainers Connectors, Interconnects - Rectangular Connectors - Accessories Rectangular Connector Accessories CONN LATCH LOCKING FOR .100 HDRS
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products