TE Connectivity Push Button Switches 1825516-1

Description
Body Features Actuator Color : Black Actuator Material : Thermoplastic Actuator Orientation : Top Actuator Profile : Extended Bushing Style : Threaded Bushing Thread Size : 1/4-40 Case Material : Phenol Resin Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Actuators : Single Operating Function : NC, Momentary Panel Cutout Size (INCH) : .253 Snap Action : Without Support Bracket : Without Switch Feedback Type : Non-Tactile Contact Features Contact Base Material : Copper Alloy Switch Contact Plating Material : Silver Dimensions Actuator Length : 2.5 MM  [.098 INCH ] Bushing Length : 5.97 MM  [.235 INCH ] Button Width : 3.98 MM  [.157 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 3 Operating Voltage Range (VAC) : 125 Housing Features Low Profile : No Process Sealed : No Packaging Features Packaging Method : Bulk Product Type Features Actuator Style : Round Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : Without Push Button Switch Product Type : General Purpose Push Button Switch Switch Connection Type : Wire Lugs Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote Datasheet
Description
Body Features Actuator Color : Black Actuator Material : Thermoplastic Actuator Orientation : Top Actuator Profile : Extended Bushing Style : Threaded Bushing Thread Size : 1/4-40 Case Material : Phenol Resin Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Actuators : Single Operating Function : NC, Momentary Panel Cutout Size (INCH) : .253 Snap Action : Without Support Bracket : Without Switch Feedback Type : Non-Tactile Contact Features Contact Base Material : Copper Alloy Switch Contact Plating Material : Silver Dimensions Actuator Length : 2.5 MM  [.098 INCH ] Bushing Length : 5.97 MM  [.235 INCH ] Button Width : 3.98 MM  [.157 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 3 Operating Voltage Range (VAC) : 125 Housing Features Low Profile : No Process Sealed : No Packaging Features Packaging Method : Bulk Product Type Features Actuator Style : Round Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : Without Push Button Switch Product Type : General Purpose Push Button Switch Switch Connection Type : Wire Lugs Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push Button Switches - 1825516-1 - TE Connectivity
Berwyn, PA, United States
Push Button Switches
1825516-1
Push Button Switches 1825516-1
Body Features Actuator Color : Black Actuator Material : Thermoplastic Actuator Orientation : Top Actuator Profile : Extended Bushing Style : Threaded Bushing Thread Size : 1/4-40 Case Material : Phenol Resin Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Actuators : Single Operating Function : NC, Momentary Panel Cutout Size (INCH) : .253 Snap Action : Without Support Bracket : Without Switch Feedback Type : Non-Tactile Contact Features Contact Base Material : Copper Alloy Switch Contact Plating Material : Silver Dimensions Actuator Length : 2.5 MM  [.098 INCH ] Bushing Length : 5.97 MM  [.235 INCH ] Button Width : 3.98 MM  [.157 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 3 Operating Voltage Range (VAC) : 125 Housing Features Low Profile : No Process Sealed : No Packaging Features Packaging Method : Bulk Product Type Features Actuator Style : Round Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : Without Push Button Switch Product Type : General Purpose Push Button Switch Switch Connection Type : Wire Lugs Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]

Body Features


  • Actuator Color : Black
  • Actuator Material : Thermoplastic
  • Actuator Orientation : Top
  • Actuator Profile : Extended
  • Bushing Style : Threaded
  • Bushing Thread Size : 1/4-40
  • Case Material : Phenol Resin
  • Product Orientation : Vertical

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Single Throw
  • Number of Actuators : Single
  • Operating Function : NC, Momentary
  • Panel Cutout Size (INCH) : .253
  • Snap Action : Without
  • Support Bracket : Without
  • Switch Feedback Type : Non-Tactile

Contact Features


  • Contact Base Material : Copper Alloy
  • Switch Contact Plating Material : Silver

Dimensions


  • Actuator Length : 2.5 MM  [.098 INCH ]
  • Bushing Length : 5.97 MM  [.235 INCH ]
  • Button Width : 3.98 MM  [.157 INCH ]

Electrical Characteristics


  • Contact Current Rating (AMP) : 3
  • Operating Voltage Range (VAC) : 125

Housing Features


  • Low Profile : No
  • Process Sealed : No

Packaging Features


  • Packaging Method : Bulk

Product Type Features


  • Actuator Style : Round Actuator
  • Actuator Type : Stuffer (Plunger Style)
  • Illuminated : Without
  • Push Button Switch Product Type : General Purpose Push Button Switch
  • Switch Connection Type : Wire Lugs

Usage Conditions


  • Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Buy Now Datasheet
MSP103B04 PSHBTN,NC,BLK,STD BUSHING - 1825516-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
MSP103B04 PSHBTN,NC,BLK,STD BUSHING
1825516-1
MSP103B04 PSHBTN,NC,BLK,STD BUSHING 1825516-1
MSP103B04 PSHBTN,NC,BLK,STD BUSHING

MSP103B04 PSHBTN,NC,BLK,STD BUSHING

Buy Now
Pushbutton Switches - 1825516-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
1825516-1
Pushbutton Switches 1825516-1
Pushbutton Switches

Pushbutton Switches

Buy Now
Pb Switch, Spst-Nc, 3A, 125Vac, Panel Rohs Compliant Alcoswitch Te Connectivity - 74AJ8529 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst-Nc, 3A, 125Vac, Panel Rohs Compliant Alcoswitch Te Connectivity
74AJ8529
Pb Switch, Spst-Nc, 3A, 125Vac, Panel Rohs Compliant Alcoswitch Te Connectivity 74AJ8529
PB SWITCH, SPST-NC, 3A, 125VAC, PANEL ROHS COMPLIANT: NO

PB SWITCH, SPST-NC, 3A, 125VAC, PANEL ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1825516-1 1825516-1 1825516-1 74AJ8529
Product Name Push Button Switches MSP103B04 PSHBTN,NC,BLK,STD BUSHING Pushbutton Switches Pb Switch, Spst-Nc, 3A, 125Vac, Panel Rohs Compliant Alcoswitch Te Connectivity
Actuator Specifications Extended
Switch Function Momentary Contact
Configuration Normally Closed (NC)
Switching Mechanism Single Pole, Single Throw (SPST)
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2329383-2 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Push Button Switches - 1-2316542-8 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Switching Mechanism Double Pole, Single Throw (DPST)
View Details
Push Button Switches - 1-2364701-1 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC)
View Details