TE Connectivity Sockets for ICs, Transistors 1825410-8

Description
CONN SOCKET SIP 8POS GOLD
Datasheet
Description
CONN SOCKET SIP 8POS GOLD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sockets for ICs, Transistors - 1825410-8 - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
1825410-8
Sockets for ICs, Transistors 1825410-8
CONN SOCKET SIP 8POS GOLD

CONN SOCKET SIP 8POS GOLD

Supplier's Site Datasheet
Sip Socket, 8 Position, Through Hole; No. Of Contacts Te Connectivity - 16M2799 - Newark, An Avnet Company
Chicago, IL, United States
Sip Socket, 8 Position, Through Hole; No. Of Contacts Te Connectivity
16M2799
Sip Socket, 8 Position, Through Hole; No. Of Contacts Te Connectivity 16M2799
SIP SOCKET, 8 POSITION, THROUGH HOLE; No. of Contacts:8Contacts; Connector Type:SIP Socket; Pitch Spacing:2.54mm; Product Range:DIPLOMATE DL Series; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated ContactsRoHS Compliant: Yes

SIP SOCKET, 8 POSITION, THROUGH HOLE; No. of Contacts:8Contacts; Connector Type:SIP Socket; Pitch Spacing:2.54mm; Product Range:DIPLOMATE DL Series; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated ContactsRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1825410-8 16M2799
Product Name Sockets for ICs, Transistors Sip Socket, 8 Position, Through Hole; No. Of Contacts Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details