Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
TOUCH SWITCHES AND TACTILE SWITCHES
TE CONNECTIVITY ™
1825106-2 -- TACTILE SWITCHES
TE Connectivity ™
Tactile Switches
1825106-2
Description
Tactile Switches TACT,SMT,J-LD,SIDE ACT,NO BOSS
VAST STOCK CO., LIMITED
Done
Datasheet
Description
Tactile Switches TACT,SMT,J-LD,SIDE ACT,NO BOSS
Datasheet
Suppliers
Company
Product
Description
Supplier Links
VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Tactile Switches
1825106-2
Tactile Switches
1825106-2
Tactile Switches TACT,SMT,J-LD,SIDE ACT,NO BOSS
Tactile Switches TACT,SMT,J-LD,SIDE ACT,NO BOSS
Buy Now
Datasheet
Technical Specifications
VAST STOCK CO., LIMITED
Product Category
Touch Switches and Tactile Switches
Product Number
1825106-2
Product Name
Tactile Switches
Max Current Rating
0.0500 amps
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Maxi Four Leg Key Pad Dome
5174TR
Specs
Switch Type
Dome Switch
Features
Available in Tape and Reel Packaging
Min. Actuating Force
0.6 lbs (0.2806 kg)
View Details
4
suppliers
EBE Elektro-Bau-Elemente GmbH
EBE Touch Sensor
Specs
Switch Type
Touch-sensitive Switch
Terminal Type
Surface Mount Technology
View Details
Altech Corp.
30mm Key Selector Push Buttons
AK2-3PB
Specs
Switch Type
Keyswitch
Switch Function
Maintained Contact
Features
Has CE Certification; Has CSA Certification; Locking Switch
View Details
Schmersal Inc.
H program - HDL - Illuminated pushbutton - HDL-BL-WS-947
Specs
Max. Mechanical Life
1.00E6 Number of electrical operations
Operating Temp
-13 to 176 F (-25 to 80 C)
View Details