TE Connectivity Push Button Switches 1825095-2

Description
Body Features Actuator Color : Red Actuator Force : 50 - 400 G  [1.77 - 14.11 OZ ] Actuator Material : Thermoplastic Actuator Orientation : Top Actuator Profile : Extended Bushing Style : Unthreaded Case Material : Polyester Product Orientation : Vertical Sealing Method : Terminal Seal (Epoxy) Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Actuators : Single Operating Function : NO, Momentary Snap Action : Without Support Bracket : Without Switch Feedback Type : Non-Tactile Contact Features Contact Base Material : Copper Alloy Switch Contact Plating Material : Gold over Nickel Dimensions Actuator Length : 3.28 MM  [.129 INCH ] Button Width : 3.81 MM  [.15 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .4 Operating Voltage Range (VDC) : 20 Housing Features Low Profile : No Process Sealed : No Packaging Features Packaging Method : Bulk Product Type Features Actuator Style : Square Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : Without Push Button Switch Product Type : General Purpose Push Button Switch Switch Connection Type : Printed Circuit Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -30 - 95 DEGC  [-22 - 203 DEGF ]
Request a Quote Datasheet
Description
Body Features Actuator Color : Red Actuator Force : 50 - 400 G  [1.77 - 14.11 OZ ] Actuator Material : Thermoplastic Actuator Orientation : Top Actuator Profile : Extended Bushing Style : Unthreaded Case Material : Polyester Product Orientation : Vertical Sealing Method : Terminal Seal (Epoxy) Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Actuators : Single Operating Function : NO, Momentary Snap Action : Without Support Bracket : Without Switch Feedback Type : Non-Tactile Contact Features Contact Base Material : Copper Alloy Switch Contact Plating Material : Gold over Nickel Dimensions Actuator Length : 3.28 MM  [.129 INCH ] Button Width : 3.81 MM  [.15 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .4 Operating Voltage Range (VDC) : 20 Housing Features Low Profile : No Process Sealed : No Packaging Features Packaging Method : Bulk Product Type Features Actuator Style : Square Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : Without Push Button Switch Product Type : General Purpose Push Button Switch Switch Connection Type : Printed Circuit Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -30 - 95 DEGC  [-22 - 203 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push Button Switches - 1825095-2 - TE Connectivity
Berwyn, PA, United States
Push Button Switches
1825095-2
Push Button Switches 1825095-2
Body Features Actuator Color : Red Actuator Force : 50 - 400 G  [1.77 - 14.11 OZ ] Actuator Material : Thermoplastic Actuator Orientation : Top Actuator Profile : Extended Bushing Style : Unthreaded Case Material : Polyester Product Orientation : Vertical Sealing Method : Terminal Seal (Epoxy) Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Actuators : Single Operating Function : NO, Momentary Snap Action : Without Support Bracket : Without Switch Feedback Type : Non-Tactile Contact Features Contact Base Material : Copper Alloy Switch Contact Plating Material : Gold over Nickel Dimensions Actuator Length : 3.28 MM  [.129 INCH ] Button Width : 3.81 MM  [.15 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .4 Operating Voltage Range (VDC) : 20 Housing Features Low Profile : No Process Sealed : No Packaging Features Packaging Method : Bulk Product Type Features Actuator Style : Square Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : Without Push Button Switch Product Type : General Purpose Push Button Switch Switch Connection Type : Printed Circuit Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -30 - 95 DEGC  [-22 - 203 DEGF ]

Body Features


  • Actuator Color : Red
  • Actuator Force : 50 - 400 G  [1.77 - 14.11 OZ ]
  • Actuator Material : Thermoplastic
  • Actuator Orientation : Top
  • Actuator Profile : Extended
  • Bushing Style : Unthreaded
  • Case Material : Polyester
  • Product Orientation : Vertical
  • Sealing Method : Terminal Seal (Epoxy)

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Single Throw
  • Number of Actuators : Single
  • Operating Function : NO, Momentary
  • Snap Action : Without
  • Support Bracket : Without
  • Switch Feedback Type : Non-Tactile

Contact Features


  • Contact Base Material : Copper Alloy
  • Switch Contact Plating Material : Gold over Nickel

Dimensions


  • Actuator Length : 3.28 MM  [.129 INCH ]
  • Button Width : 3.81 MM  [.15 INCH ]

Electrical Characteristics


  • Contact Current Rating (AMP) : .4
  • Operating Voltage Range (VDC) : 20

Housing Features


  • Low Profile : No
  • Process Sealed : No

Packaging Features


  • Packaging Method : Bulk

Product Type Features


  • Actuator Style : Square Actuator
  • Actuator Type : Stuffer (Plunger Style)
  • Illuminated : Without
  • Push Button Switch Product Type : General Purpose Push Button Switch
  • Switch Connection Type : Printed Circuit

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -30 - 95 DEGC  [-22 - 203 DEGF ]
Buy Now Datasheet
Pushbutton Switches - 450-1368-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
450-1368-ND
Pushbutton Switches 450-1368-ND
Pushbutton Switch SPST-NO Standard Through Hole

Pushbutton Switch SPST-NO Standard Through Hole

Buy Now Datasheet
Laguna Hills, CA, United States
Switches - Pushbutton Switches
1028773-1825095-2
Switches - Pushbutton Switches 1028773-1825095-2
Win Source Part Number: 1028773-1825095-2 Category: Switches>Pushbutton Switches Series: TP Type: Standard Termination Style: PC Pin Package: Bulk Voltage Rating - AC: 20 V Voltage Rating - DC: 20 V Standard Package: 25 Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Rectangular, Plunger Electrical Life: 100,000 Cycles Color - Actuator/Cap: Red Actuator Marking: No Marking Mounting Type: Through Hole Temperature Range - Operating: -30°C ~ 65°C Alternative Parts (Cross-Reference): EP11SD1AVBE; EP11SD1ABE; EP11SD1V3BE; TP33W008000; RP8200B2M1CEBLKBLKRE D; RP8200B2M1CEBLKREDNI L; RP8200B2M1CEBLKBLKNI L; TP11SHZBE; 9633NCDB; 8631ZBD2; RP8200B2M1CEBLKBLKGR N; 8532T1ZBE2TP11CGPC20 4; TP11CGPC204.; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.4VA (AC/DC) REACH Status: Vendor Undefined HTSUS: 8536.50.9031 Mfr: TE Connectivity ALCOSWITCH Switches Other Names: 2266-1825095-2,450-1 368,TP11CGPC204 Base Product Number: 1825095

Win Source Part Number: 1028773-1825095-2
Category: Switches>Pushbutton Switches
Series: TP
Type: Standard
Termination Style: PC Pin
Package: Bulk
Voltage Rating - AC: 20 V
Voltage Rating - DC: 20 V
Standard Package: 25
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Rectangular, Plunger
Electrical Life: 100,000 Cycles
Color - Actuator/Cap: Red
Actuator Marking: No Marking
Mounting Type: Through Hole
Temperature Range - Operating: -30°C ~ 65°C
Alternative Parts (Cross-Reference): EP11SD1AVBE; EP11SD1ABE; EP11SD1V3BE; TP33W008000; RP8200B2M1CEBLKBLKRED; RP8200B2M1CEBLKREDNIL; RP8200B2M1CEBLKBLKNIL; TP11SHZBE; 9633NCDB; 8631ZBD2; RP8200B2M1CEBLKBLKGRN; 8532T1ZBE2TP11CGPC204; TP11CGPC204.;
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.4VA (AC/DC)
REACH Status: Vendor Undefined
HTSUS: 8536.50.9031
Mfr: TE Connectivity ALCOSWITCH Switches
Other Names: 2266-1825095-2,450-1368,TP11CGPC204
Base Product Number: 1825095

Buy Now Datasheet
Pushbutton Switches - 1825095-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
1825095-2
Pushbutton Switches 1825095-2
Pushbutton Switches

Pushbutton Switches

Buy Now
Switches - Pushbutton Switches - 1825095-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
1825095-2
Switches - Pushbutton Switches 1825095-2
SWITCH PUSH SPST-NO 0.4VA 20V

SWITCH PUSH SPST-NO 0.4VA 20V

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Win Source Electronics Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1825095-2 450-1368-ND 1028773-1825095-2 1825095-2 1825095-2
Product Name Push Button Switches Pushbutton Switches Switches - Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches
Actuator Specifications Extended Raised (Plunger Style) Pushbutton; Rectangular, Plunger Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Min. Actuating Force 0.1 lbs (0.0500 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2213766-7 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Push Button Switches - 1-2492721-0 - TE Connectivity
Specs
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
Terminal Type Screw Terminals
View Details
Push Button Switches - 1-2329360-3 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details