TE Connectivity Pushbutton Switches 164SL522

Description
Pushbutton Switch 4PST-2NO/2NC Standard, Illuminated Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch 4PST-2NO/2NC Standard, Illuminated Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 450-2420-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
450-2420-ND
Pushbutton Switches 450-2420-ND
Pushbutton Switch 4PST-2NO/2NC Standard, Illuminated Panel Mount, Front

Pushbutton Switch 4PST-2NO/2NC Standard, Illuminated Panel Mount, Front

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
164SL522
Pushbutton Switches 164SL522
Pushbutton Switches SQ ILL 2 NO & NC PP PUSHBUTTON

Pushbutton Switches SQ ILL 2 NO & NC PP PUSHBUTTON

Buy Now Datasheet
Switch, Pushbutton; Panel Mount; LED; 1500 VAC (Min.); 2 N.O & 2 N.C; Silver - 70155896 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Pushbutton; Panel Mount; LED; 1500 VAC (Min.); 2 N.O & 2 N.C; Silver
70155896
Switch, Pushbutton; Panel Mount; LED; 1500 VAC (Min.); 2 N.O & 2 N.C; Silver 70155896
5A, Panel Mounting Type, Pushbutton Switch Single actuator style Pushbutton switch with square actuator type and panel mounted.

5A, Panel Mounting Type, Pushbutton Switch

  • Single actuator style
    Pushbutton switch with square actuator type and panel mounted.
Supplier's Site
Switches - Pushbutton Switches - 164SL522 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
164SL522
Switches - Pushbutton Switches 164SL522
SWITCH PUSH 4PST-2NO/2NC 5A 250V

SWITCH PUSH 4PST-2NO/2NC 5A 250V

Supplier's Site
Switch, Pushbutton, 4Pst-2Nc/2No 5A 250V; Product Range Alcoswitch Te Connectivity - 52M8860 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, 4Pst-2Nc/2No 5A 250V; Product Range Alcoswitch Te Connectivity
52M8860
Switch, Pushbutton, 4Pst-2Nc/2No 5A 250V; Product Range Alcoswitch Te Connectivity 52M8860
SWITCH, PUSHBUTTON, 4PST-2NC/2NO 5A 250V; Product Range:164SL Command Series; Panel Cutout Diameter:16mm; Contact Configuration:DPST-N O, DPST-NC; Switch Operation:On-Off; Pushbutton Actuator Style:Square; Contact Current AC Max:5A RoHS Compliant: Yes

SWITCH, PUSHBUTTON, 4PST-2NC/2NO 5A 250V; Product Range:164SL Command Series; Panel Cutout Diameter:16mm; Contact Configuration:DPST-NO, DPST-NC; Switch Operation:On-Off; Pushbutton Actuator Style:Square; Contact Current AC Max:5A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 450-2420-ND 164SL522 70155896 164SL522 52M8860
Product Name Pushbutton Switches Pushbutton Switches Switch, Pushbutton; Panel Mount; LED; 1500 VAC (Min.); 2 N.O & 2 N.C; Silver Switches - Pushbutton Switches Switch, Pushbutton, 4Pst-2Nc/2No 5A 250V; Product Range Alcoswitch Te Connectivity
Actuator Specifications Square, Button Raised (Plunger Style) Pushbutton
Switch Function Alternate Contact (Push-Push) Push-Push On-Off
Configuration Normally Open (NO); Normally Closed (NC) Normally Open (NO); Normally Closed (NC) Normally Open (NO); Normally Closed (NC)
Switching Mechanism 4PST-2NO/2NC Double Pole, Double Throw (DPDT) 4PST-2NO/2NC Double Pole, Single Throw (DPST); DPST-NO, DPST-NC
Terminal Type Solder Terminals Solder Pin Quick Connect/Blade Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Push Button Switches - 1-2329360-1 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Intralogistics - Transport vehicles - Cockpit - EDL - Illuminated pushbutton - EDLWS/101 -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-R-1-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details