TE Connectivity Automotive Terminals 1823895-1

Description
Contact Features Crimp Type : Hexagonal Crimping Interface Plating : Nickel (Ni) Mating Pin Diameter : 6.6 MM  [.26 INCH ] Terminal Type : Socket Dimensions Tab Length : 28 MM  [1.1 INCH ] Product Type Features Sealable : No Termination Features Product Terminates To : Wire & Cable
Request a Quote
Description
Contact Features Crimp Type : Hexagonal Crimping Interface Plating : Nickel (Ni) Mating Pin Diameter : 6.6 MM  [.26 INCH ] Terminal Type : Socket Dimensions Tab Length : 28 MM  [1.1 INCH ] Product Type Features Sealable : No Termination Features Product Terminates To : Wire & Cable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 1823895-1 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
1823895-1
Automotive Terminals 1823895-1
Contact Features Crimp Type : Hexagonal Crimping Interface Plating : Nickel (Ni) Mating Pin Diameter : 6.6 MM  [.26 INCH ] Terminal Type : Socket Dimensions Tab Length : 28 MM  [1.1 INCH ] Product Type Features Sealable : No Termination Features Product Terminates To : Wire & Cable

Contact Features


  • Crimp Type : Hexagonal Crimping
  • Interface Plating : Nickel (Ni)
  • Mating Pin Diameter : 6.6 MM  [.26 INCH ]
  • Terminal Type : Socket

Dimensions


  • Tab Length : 28 MM  [1.1 INCH ]

Product Type Features


  • Sealable : No

Termination Features


  • Product Terminates To : Wire & Cable
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 1823895-1
Product Name Automotive Terminals
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1060-14-0122 - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
2 suppliers
Automotive Terminals - 1-1897562-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Automotive Terminals - 1-1452692-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details