TE Connectivity Automotive Connector Caps & Covers 1823745-1

Description
Body Features Primary Product Color : Orange Primary Product Material : PA GF Configuration Features Number of Positions : 1 Mechanical Attachment Strain Relief : Without Other Serviceable : No Packaging Features Packaging Method : Box Packaging Quantity : 1000 Product Type Features Protection & Strain Relief Accessory Type : Cap Sealable : Yes Usage Conditions Operating Temperature (Max) : 80 DEGC , 90 DEGC , 85 DEGC , 105 DEGC , 120 DEGC , 110 DEGC , 70 DEGC , 130 DEGC , 125 DEGC , 100 DEGC , 75 DEGC , 140 DEGC  [248 DEGF , 194 DEGF , 221 DEGF , 284 DEGF , 185 DEGF , 158 DEGF , 257 DEGF , 176 DEGF , 266 DEGF , 212 DEGF , 230 DEGF , 167 DEGF ] Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Orange Primary Product Material : PA GF Configuration Features Number of Positions : 1 Mechanical Attachment Strain Relief : Without Other Serviceable : No Packaging Features Packaging Method : Box Packaging Quantity : 1000 Product Type Features Protection & Strain Relief Accessory Type : Cap Sealable : Yes Usage Conditions Operating Temperature (Max) : 80 DEGC , 90 DEGC , 85 DEGC , 105 DEGC , 120 DEGC , 110 DEGC , 70 DEGC , 130 DEGC , 125 DEGC , 100 DEGC , 75 DEGC , 140 DEGC  [248 DEGF , 194 DEGF , 221 DEGF , 284 DEGF , 185 DEGF , 158 DEGF , 257 DEGF , 176 DEGF , 266 DEGF , 212 DEGF , 230 DEGF , 167 DEGF ] Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector Caps & Covers - 1823745-1 - TE Connectivity
Berwyn, PA, United States
Automotive Connector Caps & Covers
1823745-1
Automotive Connector Caps & Covers 1823745-1
Body Features Primary Product Color : Orange Primary Product Material : PA GF Configuration Features Number of Positions : 1 Mechanical Attachment Strain Relief : Without Other Serviceable : No Packaging Features Packaging Method : Box Packaging Quantity : 1000 Product Type Features Protection & Strain Relief Accessory Type : Cap Sealable : Yes Usage Conditions Operating Temperature (Max) : 80 DEGC , 90 DEGC , 85 DEGC , 105 DEGC , 120 DEGC , 110 DEGC , 70 DEGC , 130 DEGC , 125 DEGC , 100 DEGC , 75 DEGC , 140 DEGC  [248 DEGF , 194 DEGF , 221 DEGF , 284 DEGF , 185 DEGF , 158 DEGF , 257 DEGF , 176 DEGF , 266 DEGF , 212 DEGF , 230 DEGF , 167 DEGF ] Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]

Body Features


  • Primary Product Color : Orange
  • Primary Product Material : PA GF

Configuration Features


  • Number of Positions : 1

Mechanical Attachment


  • Strain Relief : Without

Other


  • Serviceable : No

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 1000

Product Type Features


  • Protection & Strain Relief Accessory Type : Cap
  • Sealable : Yes

Usage Conditions


  • Operating Temperature (Max) : 80 DEGC , 90 DEGC , 85 DEGC , 105 DEGC , 120 DEGC , 110 DEGC , 70 DEGC , 130 DEGC , 125 DEGC , 100 DEGC , 75 DEGC , 140 DEGC  [248 DEGF , 194 DEGF , 221 DEGF , 284 DEGF , 185 DEGF , 158 DEGF , 257 DEGF , 176 DEGF , 266 DEGF , 212 DEGF , 230 DEGF , 167 DEGF ]
  • Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number 1823745-1
Product Name Automotive Connector Caps & Covers
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products