TE Connectivity ™ Crimp Contacts 182207-2

Description
TE Connectivity 182207-2 Crimp Terminal
Request a Quote Datasheet
Description
TE Connectivity 182207-2 Crimp Terminal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Corby, Northants, United Kingdom
Crimp Contacts
4958925
Crimp Contacts 4958925
TE Connectivity 182207-2 Crimp Terminal

TE Connectivity 182207-2 Crimp Terminal

Supplier's Site
Corby, Northants, United Kingdom
Crimp Contacts
4958925P
Crimp Contacts 4958925P
TE Connectivity 182207-2 Crimp Terminal

TE Connectivity 182207-2 Crimp Terminal

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 182207-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
182207-2
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 182207-2
Win Source Part Number: 1363076-182207-2 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: AMPMODU Mod II Package: Bulk Product Status: Active Base Product Number: 182207 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 28-30 AWG Contact Finish: Tin Contact Finish Thickness: 31.5µin (0.80µm)

Win Source Part Number: 1363076-182207-2
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: AMPMODU Mod II
Package: Bulk
Product Status: Active
Base Product Number: 182207
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Pin or Socket: Socket
Contact Termination: Crimp
Wire Gauge: 28-30 AWG
Contact Finish: Tin
Contact Finish Thickness: 31.5µin (0.80µm)

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics
Product Category Electrical Contacts Electrical Contacts Electrical Contacts
Product Number 4958925 4958925P 182207-2
Product Name Crimp Contacts Crimp Contacts Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Shape / Form Pin Pin
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-2203265-2 - TE Connectivity
Specs
Applications Motor or Generator
Plating / Coating Gold; Gold (Au)
Length 0.4461 inch (11.33 mm)
View Details
H-Pin®: Stamped Contact -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
View Details
Universal Contact - 10104320-009RLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Current 2 amps
View Details
3 suppliers