TE Connectivity Cir Contact, Socket, 24-20Awg, Crimp; Product Range Te Connectivity 182-0862-22

Description
CIR CONTACT, SOCKET, 24-20AWG, CRIMP; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; For Use With:AMP Circular Connectors; Contact Plating:Gold Plated RoHS Compliant: Yes
Datasheet
Description
CIR CONTACT, SOCKET, 24-20AWG, CRIMP; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; For Use With:AMP Circular Connectors; Contact Plating:Gold Plated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cir Contact, Socket, 24-20Awg, Crimp; Product Range Te Connectivity - 18AH0032 - Newark, An Avnet Company
Chicago, IL, United States
Cir Contact, Socket, 24-20Awg, Crimp; Product Range Te Connectivity
18AH0032
Cir Contact, Socket, 24-20Awg, Crimp; Product Range Te Connectivity 18AH0032
CIR CONTACT, SOCKET, 24-20AWG, CRIMP; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; For Use With:AMP Circular Connectors; Contact Plating:Gold Plated RoHS Compliant: Yes

CIR CONTACT, SOCKET, 24-20AWG, CRIMP; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:24AWG; For Use With:AMP Circular Connectors; Contact Plating:Gold Plated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 18AH0032
Product Name Cir Contact, Socket, 24-20Awg, Crimp; Product Range Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1241396-4 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Polycrystalline Cerium Coated Nickel-cobalt-aluminum Ternary Lithium cathode Material, (LiNi0.881Co0.099Al0.02202) - BMLC-KJ002 - Matexcel
Specs
Type Cathodic Emitters / Filaments
Applications Battery or Fuel Cell
Thickness 7.87E-5 to 7.87E-4 inch (0.0020 to 0.0200 mm)
View Details