TE Connectivity PCB Terminals 181949-2

Description
Contact Features Contact Mating Area Plating Material Thickness : 2 - 10 MICM  [78.74 - 393.7 MICIN ] Contact Underplating Material : None Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] PCB Contact Termination Area Plating Material Thickness : 2 - 10 MICM  [78.74 - 393.7 MICIN ] PCB Terminal Type : Tab Terminal Orientation : 45 Bend Terminal Plating Material : Tin Terminal Size : 6.35 Dimensions PCB Hole Diameter : 4.1 MM  [.161 INCH ] Stud Diameter : 4.1 MM  [.161 INCH ] Industry Standards Compatible With Agency/Standards Products : CSA, UL Packaging Features Packaging Method : Bag Packaging Quantity : 5000 Product Type Features Terminal Features : Stud Hole Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Screw Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Contact Features Contact Mating Area Plating Material Thickness : 2 - 10 MICM  [78.74 - 393.7 MICIN ] Contact Underplating Material : None Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] PCB Contact Termination Area Plating Material Thickness : 2 - 10 MICM  [78.74 - 393.7 MICIN ] PCB Terminal Type : Tab Terminal Orientation : 45 Bend Terminal Plating Material : Tin Terminal Size : 6.35 Dimensions PCB Hole Diameter : 4.1 MM  [.161 INCH ] Stud Diameter : 4.1 MM  [.161 INCH ] Industry Standards Compatible With Agency/Standards Products : CSA, UL Packaging Features Packaging Method : Bag Packaging Quantity : 5000 Product Type Features Terminal Features : Stud Hole Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Screw Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminals - 181949-2 - TE Connectivity
Berwyn, PA, United States
PCB Terminals
181949-2
PCB Terminals 181949-2
Contact Features Contact Mating Area Plating Material Thickness : 2 - 10 MICM  [78.74 - 393.7 MICIN ] Contact Underplating Material : None Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] PCB Contact Termination Area Plating Material Thickness : 2 - 10 MICM  [78.74 - 393.7 MICIN ] PCB Terminal Type : Tab Terminal Orientation : 45 Bend Terminal Plating Material : Tin Terminal Size : 6.35 Dimensions PCB Hole Diameter : 4.1 MM  [.161 INCH ] Stud Diameter : 4.1 MM  [.161 INCH ] Industry Standards Compatible With Agency/Standards Products : CSA, UL Packaging Features Packaging Method : Bag Packaging Quantity : 5000 Product Type Features Terminal Features : Stud Hole Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Screw Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Contact Features


  • Contact Mating Area Plating Material Thickness : 2 - 10 MICM  [78.74 - 393.7 MICIN ]
  • Contact Underplating Material : None
  • Mating Tab Thickness : .81 MM  [.032 INCH ]
  • Mating Tab Width : 6.35 MM  [.25 INCH ]
  • PCB Contact Termination Area Plating Material Thickness : 2 - 10 MICM  [78.74 - 393.7 MICIN ]
  • PCB Terminal Type : Tab
  • Terminal Orientation : 45 Bend
  • Terminal Plating Material : Tin
  • Terminal Size : 6.35

Dimensions


  • PCB Hole Diameter : 4.1 MM  [.161 INCH ]
  • Stud Diameter : 4.1 MM  [.161 INCH ]

Industry Standards


  • Compatible With Agency/Standards Products : CSA, UL

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 5000

Product Type Features


  • Terminal Features : Stud Hole

Termination Features


  • Product Terminates To : Printed Circuit Board
  • Termination Method to PCB : Through Hole - Screw

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - A106987-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
A106987-ND
Terminals - Quick Connects, Quick Disconnect Connectors A106987-ND
CONN QC TAB 0.250

CONN QC TAB 0.250

Buy Now Datasheet
Pcb Terminal, 6.35Mm X 0.81Mm, Brass; Tab Size Metric Amp Te Connectivity - 28T0272 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Terminal, 6.35Mm X 0.81Mm, Brass; Tab Size Metric Amp Te Connectivity
28T0272
Pcb Terminal, 6.35Mm X 0.81Mm, Brass; Tab Size Metric Amp Te Connectivity 28T0272
PCB TERMINAL, 6.35MM X 0.81MM, BRASS; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Terminal Material:Brass; Mounting Hole Dia:4mm; Terminal Plating:Tin; Product Range:FASTON 250 Series RoHS Compliant: Yes

PCB TERMINAL, 6.35MM X 0.81MM, BRASS; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Terminal Material:Brass; Mounting Hole Dia:4mm; Terminal Plating:Tin; Product Range:FASTON 250 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 181949-2 A106987-ND 28T0272
Product Name PCB Terminals Terminals - Quick Connects, Quick Disconnect Connectors Pcb Terminal, 6.35Mm X 0.81Mm, Brass; Tab Size Metric Amp Te Connectivity
Material Tin Brass
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 100645-3 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 17 AWG
View Details
3 suppliers
Connector Contacts - 0603-16-2001 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2500 to 0.5000 mm2
View Details
Connector Contacts - 102095-4 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details