TE Connectivity Connector, Sip Socket, 10 Position, Pc Board; No. Of Contacts Te Connectivity 1814655-7

Description
CONNECTOR, SIP SOCKET, 10 POSITION, PC BOARD; No. of Contacts:10Contacts; Connector Type:SIP Socket; Pitch Spacing:2.54mm; Product Range:-; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, SIP SOCKET, 10 POSITION, PC BOARD; No. of Contacts:10Contacts; Connector Type:SIP Socket; Pitch Spacing:2.54mm; Product Range:-; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Sip Socket, 10 Position, Pc Board; No. Of Contacts Te Connectivity - 05M2412 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Sip Socket, 10 Position, Pc Board; No. Of Contacts Te Connectivity
05M2412
Connector, Sip Socket, 10 Position, Pc Board; No. Of Contacts Te Connectivity 05M2412
CONNECTOR, SIP SOCKET, 10 POSITION, PC BOARD; No. of Contacts:10Contacts; Connector Type:SIP Socket; Pitch Spacing:2.54mm; Product Range:-; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

CONNECTOR, SIP SOCKET, 10 POSITION, PC BOARD; No. of Contacts:10Contacts; Connector Type:SIP Socket; Pitch Spacing:2.54mm; Product Range:-; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site
Sockets for ICs, Transistors - 1814655-7 - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
1814655-7
Sockets for ICs, Transistors 1814655-7
CONN SOCKET SIP 10POS GOLD

CONN SOCKET SIP 10POS GOLD

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 05M2412 1814655-7
Product Name Connector, Sip Socket, 10 Position, Pc Board; No. Of Contacts Te Connectivity Sockets for ICs, Transistors
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAV2 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Schaltbau G42 - Modular Circular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 42 to 500 volts
View Details
Multipin Connector, 7 Pin, 500 Volts, 3.5 Amps Per Pin - A1484-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
Powerpole ® PP180 Silver Plated Wire Contacts, 2 AWG - 1383 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
4 suppliers