TE Connectivity Connector Contacts 181299-4

Description
Operation/Applicatio n Circuit Application : Signal Termination Features Product Terminates To : Printed Circuit Board Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote
Description
Operation/Applicatio n Circuit Application : Signal Termination Features Product Terminates To : Printed Circuit Board Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 181299-4 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
181299-4
Connector Contacts 181299-4
Operation/Applicatio n Circuit Application : Signal Termination Features Product Terminates To : Printed Circuit Board Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Operation/Application


  • Circuit Application : Signal

Termination Features


  • Product Terminates To : Printed Circuit Board

Usage Conditions


  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 181299-4
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104481-7 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Connector Contacts - 104481-4 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Connector Contacts - 1-104505-0 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 1-192046-9 - TE Connectivity
Specs
Features RoHS
View Details