Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .4 MICM [15.748 MICIN ] Contact Orientation : Straight Contact Type : Socket PCB Contact Termination Area Plating Material : Gold Flash
Dimensions Compatible Insulation Diameter Range : 1.8 - 2.3 MM [.071 - .091 INCH ] Wire Size (MMSQ) : .3 - .9 Wire Size (AWG) : 22 - 18
Electrical Characteristics Contact Resistance (MOHM) : 15 Dielectric Withstanding Voltage (Max) (V) : 1200 Insulation Resistance (Min) (MEGOHM) : 5000
Housing Features Mating Entry Location : Top
Mechanical Attachment Contact Retention Type Within Housing : Snap-In PCB Mount Retention : Without Wire Insulation Support : With
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Loose Piece Packaging Quantity : 2000
Product Type Features Applied Pressure : Standard
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Contact Features
- Contact Base Material : Phosphor Bronze
- Contact Current Rating (Max) (AMP) : 5
- Contact Mating Area Plating Material : Gold (Au)
- Contact Mating Area Plating Material Thickness : .4 MICM [15.748 MICIN ]
- Contact Orientation : Straight
- Contact Type : Socket
- PCB Contact Termination Area Plating Material : Gold Flash
Dimensions
- Compatible Insulation Diameter Range : 1.8 - 2.3 MM [.071 - .091 INCH ]
- Wire Size (MMSQ) : .3 - .9
- Wire Size (AWG) : 22 - 18
Electrical Characteristics
- Contact Resistance (MOHM) : 15
- Dielectric Withstanding Voltage (Max) (V) : 1200
- Insulation Resistance (Min) (MEGOHM) : 5000
Housing Features
- Mating Entry Location : Top
Mechanical Attachment
- Contact Retention Type Within Housing : Snap-In
- PCB Mount Retention : Without
- Wire Insulation Support : With
Operation/Application
- Circuit Application : Signal
Packaging Features
- Packaging Method : Loose Piece
- Packaging Quantity : 2000
Product Type Features
- Applied Pressure : Standard
Termination Features
- Product Terminates To : Wire & Cable
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]