Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1332575-181270-2
Category: Connectors, Interconnects>Rectan
Packaging: Bulk
Contact Finish: Gold
Contact Finish Thickness: 16.0µin (0.41µm)
Wire Gauge: 22-26 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 500
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: -181270-2-SI,-AMP-0-
Base Product Number: 181270
RoHS Status: ROHS3 Compliant
Socket Contact Gold 22-26 AWG Crimp
MOD II CONTACT L.P. Product overview: 181270-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-181270-2 can be used for catalog matching and distributor lookup.
CONTACT, SOCKET, 26-23AWG, CRIMP; Product Range:AMPMODU MOD II Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:23AWG; Contact Plating:Gold Plated Contacts; For Use With:AMP AMPMODU Housing Connectors RoHS Compliant: Yes
| Win Source Electronics | Powell Electronics, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1332575-181270-2 | 181270-2 | 181270-2-ND | 332-181270-2 | 52R4018 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts | Contacts | Rectangular Connector Contacts | Electronic Connector | Contact, Socket, 26-23Awg, Crimp; Product Range Amp - Te Connectivity |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |