TE Connectivity Barrier Strips 1811494-4

Description
Body Features Product Orientation : Vertical Configuration Features Number of Positions : 4 Number of Rows : 1 Dimensions Wire Size (MMSQ) : .326 - 1.31 Wire Size (AWG) : 22 - 16 Housing Features Centerline (Pitch) : 12.7 MM  [.5 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Mounting Options : End Mounting Ears Product Type Features Block Style : Flat Bottom Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Board Termination Features Bottom Termination Type : Quick Connect Tab
Request a Quote Datasheet
Description
Body Features Product Orientation : Vertical Configuration Features Number of Positions : 4 Number of Rows : 1 Dimensions Wire Size (MMSQ) : .326 - 1.31 Wire Size (AWG) : 22 - 16 Housing Features Centerline (Pitch) : 12.7 MM  [.5 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Mounting Options : End Mounting Ears Product Type Features Block Style : Flat Bottom Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Board Termination Features Bottom Termination Type : Quick Connect Tab
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Barrier Strips - 1811494-4 - TE Connectivity
Berwyn, PA, United States
Barrier Strips
1811494-4
Barrier Strips 1811494-4
Body Features Product Orientation : Vertical Configuration Features Number of Positions : 4 Number of Rows : 1 Dimensions Wire Size (MMSQ) : .326 - 1.31 Wire Size (AWG) : 22 - 16 Housing Features Centerline (Pitch) : 12.7 MM  [.5 INCH ] Mechanical Attachment Connector Mounting Type : Panel Mount Mounting Options : End Mounting Ears Product Type Features Block Style : Flat Bottom Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Board Termination Features Bottom Termination Type : Quick Connect Tab

Body Features


  • Product Orientation : Vertical

Configuration Features


  • Number of Positions : 4
  • Number of Rows : 1

Dimensions


  • Wire Size (MMSQ) : .326 - 1.31
  • Wire Size (AWG) : 22 - 16

Housing Features


  • Centerline (Pitch) : 12.7 MM  [.5 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mounting Options : End Mounting Ears

Product Type Features


  • Block Style : Flat Bottom
  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Board

Termination Features


  • Bottom Termination Type : Quick Connect Tab
Buy Now
Terminal Blocks - 1811494-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
1811494-4
Terminal Blocks 1811494-4
Assembly, 4 Position Terminal

Assembly, 4 Position Terminal

Buy Now
Barrier Terminal Blocks - 1811494-4 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Barrier Terminal Blocks
1811494-4
Barrier Terminal Blocks 1811494-4
Barrier Terminal Blocks Assembly 4 Position Terminal

Barrier Terminal Blocks Assembly 4 Position Terminal

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1811494-4 1811494-4 1811494-4
Product Name Barrier Strips Terminal Blocks Barrier Terminal Blocks
Mounting Options Terminal Strip
Approvals EU RoHS Compliant VDE Component Mark; RoHS Compliant
# of Contacts 4
Contacts Pitch 12.70 mm (0.50 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546465-0 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Barrier Strips - 1-1437403-4 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
View Details
3 suppliers
Terminal Blocks - Headers, Plugs and Sockets - 1-1546019-6-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Terminal Block Type Single Feed Through
View Details