TE Connectivity Splices 1811027-2

Description
Body Features Primary Product Color : Blue Splice Features : Strain Relief Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Copper Alloy Terminal Plating Material : Bright Tin Terminal Plating Thickness : 9 MICM  [354.33 MICIN ] Dimensions Compatible Insulation Diameter Range (MM) : 2.3 Product Length : 24.5 MM  [.965 INCH ] Wire Size (AWG) : 18 Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Housing Material : Thermoplastic Industry Standards Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : CSA C22.2 No. 189, UL 486C Government Qualified Splice : No UL Flammability Rating : UL 94V-0 Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Sealable : No Splice Type : Tap Splice Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Blue Splice Features : Strain Relief Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Copper Alloy Terminal Plating Material : Bright Tin Terminal Plating Thickness : 9 MICM  [354.33 MICIN ] Dimensions Compatible Insulation Diameter Range (MM) : 2.3 Product Length : 24.5 MM  [.965 INCH ] Wire Size (AWG) : 18 Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Housing Material : Thermoplastic Industry Standards Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : CSA C22.2 No. 189, UL 486C Government Qualified Splice : No UL Flammability Rating : UL 94V-0 Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Sealable : No Splice Type : Tap Splice Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 1811027-2 - TE Connectivity
Berwyn, PA, United States
Splices
1811027-2
Splices 1811027-2
Body Features Primary Product Color : Blue Splice Features : Strain Relief Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Copper Alloy Terminal Plating Material : Bright Tin Terminal Plating Thickness : 9 MICM  [354.33 MICIN ] Dimensions Compatible Insulation Diameter Range (MM) : 2.3 Product Length : 24.5 MM  [.965 INCH ] Wire Size (AWG) : 18 Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Housing Material : Thermoplastic Industry Standards Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : CSA C22.2 No. 189, UL 486C Government Qualified Splice : No UL Flammability Rating : UL 94V-0 Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Sealable : No Splice Type : Tap Splice Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Blue
  • Splice Features : Strain Relief

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Contact Base Material : Copper Alloy
  • Terminal Plating Material : Bright Tin
  • Terminal Plating Thickness : 9 MICM  [354.33 MICIN ]

Dimensions


  • Compatible Insulation Diameter Range (MM) : 2.3
  • Product Length : 24.5 MM  [.965 INCH ]
  • Wire Size (AWG) : 18

Electrical Characteristics


  • Operating Voltage (VAC) : 600
  • Operating Voltage (VDC) : 600

Housing Features


  • Housing Material : Thermoplastic

Industry Standards


  • Compatible With Agency/Standards Products : UL, CSA
  • Compatible With Approved Standards Products : CSA C22.2 No. 189, UL 486C
  • Government Qualified Splice : No
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 500

Product Type Features


  • Compatible With Discrete Wire Type : Solid, Stranded
  • Sealable : No
  • Splice Type : Tap Splice

Usage Conditions


  • Insulation Option : Fully Insulated
  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Terminals - Wire Splice Connectors - A97620-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Splice Connectors
A97620-ND
Terminals - Wire Splice Connectors A97620-ND
CONN INLINE TAP 18 AWG IDC

CONN INLINE TAP 18 AWG IDC

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 1811027-2 A97620-ND
Product Name Splices Terminals - Wire Splice Connectors
Material Bright Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 117249-2 - TE Connectivity
Specs
Features RoHS
View Details
Splices - 011829-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 10 to 12 AWG
International 4 to 6 mm2
View Details
Shielded Contacts - 119468-000 - TE Connectivity
Specs
North American 30 to 32 AWG
International 0.0300 to 0.0500 mm2
View Details