TE Connectivity Power Line Filter Modules 180BCF6R

Description
Three Phase (Delta) EMC/EMI Line Filter 180A AC 50/60Hz Two Stage Threaded Post (M5)
Request a Quote Datasheet
Description
Three Phase (Delta) EMC/EMI Line Filter 180A AC 50/60Hz Two Stage Threaded Post (M5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - CCM2170-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
CCM2170-ND
Power Line Filter Modules CCM2170-ND
Three Phase (Delta) EMC/EMI Line Filter 180A AC 50/60Hz Two Stage Threaded Post (M5)

Three Phase (Delta) EMC/EMI Line Filter 180A AC 50/60Hz Two Stage Threaded Post (M5)

Buy Now Datasheet
Power Line Filter, 3 Phase, 180A, 0.082A; Filter Applications Corcom Te Connectivity - 82Y1124 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 3 Phase, 180A, 0.082A; Filter Applications Corcom Te Connectivity
82Y1124
Power Line Filter, 3 Phase, 180A, 0.082A; Filter Applications Corcom Te Connectivity 82Y1124
POWER LINE FILTER, 3 PHASE, 180A, 0.082A; Filter Applications:General Purpose; Voltage Rating:277VAC; Current Rating:180A; No. of Phases:Three Phase; No. of Stages:2 Stage; Filter Input Terminals:Stud; Filter Output Terminals:Stud RoHS Compliant: Yes

POWER LINE FILTER, 3 PHASE, 180A, 0.082A; Filter Applications:General Purpose; Voltage Rating:277VAC; Current Rating:180A; No. of Phases:Three Phase; No. of Stages:2 Stage; Filter Input Terminals:Stud; Filter Output Terminals:Stud RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number CCM2170-ND 82Y1124
Product Name Power Line Filter Modules Power Line Filter, 3 Phase, 180A, 0.082A; Filter Applications Corcom Te Connectivity
Filter Type Three Phase Three Phase
Package / Mounting Chassis Mount
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
Operating Temperature -10 to 50 C (14 to 122 F)
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 1727-5669-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3-Phase Filters - 1-1609968-2 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 10 amps
View Details