Female Header, 1 Pos, 28A, 6.35mm Tab, Nylon, Straight Product overview: 180916 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 28A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 28A, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-180916 can be used for catalog matching and distributor lookup.
Manufacturer: TE Connectivity
Win Source Part Number: 905573-180916
Series: Fastin-Faston
Features: Position Housing Connector Male, Tab Natural 0.250" (6.35mm)
Package: Bag
Mounting: Free Hanging (In-Line)
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: Vendor Undefined
HTSUS: 8538.90.6000
Other Part Number: -180916-0-SI-ND, 2266-180916, A138950, 180916-ND, -180916-0-CSI-ND, -180916-0-LSI, -180916-0-CSI, -180916-0-SI, -180916-SI, -180916-CSI
"1 Position Housing Connector Male, Tab Natural 0.250"" (6.35mm)"
CONN MALE TAB HSG 0.25 1POS NAT
| ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 340-180916 | 180916 | 905573-180916 | A138950-ND | 180916 |
| Product Name | 28A Electronic Connector | Terminals - 180916 | Housings, Boots | Housings, Boots | |
| Gender | Female / Jack | Male / Plug |