"0.250"" (6.35mm) Quick Connect Female 13.5-17 AWG Crimp Connector Non-Insulated"
"0.250"" (6.35mm) Quick Connect Female 13.5-17 AWG Crimp Connector Non-Insulated"
.250 FLAG FAST.REC
FEMALE FLAG DISCONNECT, 17AWG-13AWG ROHS COMPLIANT: YES
CONN QC RCPT 13.5-17AWG 0.250
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 180464-5 | A107182TR-ND | 17R5518 | 180464-5 | 180464-5 |
| Product Name | Terminals | Quick Connects, Quick Disconnect Connectors | .250 Flag Fast.rec Amp - Te Connectivity | Quick Connects, Quick Disconnect Connectors | Terminals |
| Gender | Female / Jack | Female / Jack | |||
| Geometry | Right Angle | Straight | |||
| Mounting | Free Hanging (In-Line), Right Angle | Free Hanging (In-Line), Right Angle |