TE Connectivity Quick Disconnects 180464-5

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Phosphor Bronze Crimp Type : F-Crimp Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Flag Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 2.5 - 3.81 MM  [.098 - .15 INCH ] Product Length : 14.2 MM  [.559 INCH ] Terminal Material Thickness : .41 MM  [.016 INCH ] Wire Size (MMSQ) : 1 - 2.5 Wire Size (AWG) : 17 - 14 Electrical Characteristics Voltage Rating (V) : 250 Industry Standards Compatible With Agency/Standards Products : UL UL Flammability Rating : UL 94V-2 Mechanical Attachment Mating Retention Type : Dimple Wire Insulation Support : With Other Line : Premier Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 3000 Product Type Features Insertion Force : Normal Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Phosphor Bronze Crimp Type : F-Crimp Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Flag Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 2.5 - 3.81 MM  [.098 - .15 INCH ] Product Length : 14.2 MM  [.559 INCH ] Terminal Material Thickness : .41 MM  [.016 INCH ] Wire Size (MMSQ) : 1 - 2.5 Wire Size (AWG) : 17 - 14 Electrical Characteristics Voltage Rating (V) : 250 Industry Standards Compatible With Agency/Standards Products : UL UL Flammability Rating : UL 94V-2 Mechanical Attachment Mating Retention Type : Dimple Wire Insulation Support : With Other Line : Premier Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 3000 Product Type Features Insertion Force : Normal Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Disconnects - 180464-5 - TE Connectivity
Berwyn, PA, United States
Quick Disconnects
180464-5
Quick Disconnects 180464-5
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Phosphor Bronze Crimp Type : F-Crimp Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Flag Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 2.5 - 3.81 MM  [.098 - .15 INCH ] Product Length : 14.2 MM  [.559 INCH ] Terminal Material Thickness : .41 MM  [.016 INCH ] Wire Size (MMSQ) : 1 - 2.5 Wire Size (AWG) : 17 - 14 Electrical Characteristics Voltage Rating (V) : 250 Industry Standards Compatible With Agency/Standards Products : UL UL Flammability Rating : UL 94V-2 Mechanical Attachment Mating Retention Type : Dimple Wire Insulation Support : With Other Line : Premier Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 3000 Product Type Features Insertion Force : Normal Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Connection Capacity : Single

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Phosphor Bronze
  • Crimp Type : F-Crimp
  • Mating Tab Thickness : .81 MM  [.032 INCH ]
  • Mating Tab Width : 6.35 MM  [.25 INCH ]
  • Quick Disconnect Terminal Type : Receptacle
  • Terminal Orientation : Flag
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range : 2.5 - 3.81 MM  [.098 - .15 INCH ]
  • Product Length : 14.2 MM  [.559 INCH ]
  • Terminal Material Thickness : .41 MM  [.016 INCH ]
  • Wire Size (MMSQ) : 1 - 2.5
  • Wire Size (AWG) : 17 - 14

Electrical Characteristics


  • Voltage Rating (V) : 250

Industry Standards


  • Compatible With Agency/Standards Products : UL
  • UL Flammability Rating : UL 94V-2

Mechanical Attachment


  • Mating Retention Type : Dimple
  • Wire Insulation Support : With

Other


  • Line : Premier

Packaging Features


  • Packaging Method : Strip/Reel
  • Packaging Quantity : 3000

Product Type Features


  • Insertion Force : Normal

Termination Features


  • Product Terminates To : Wire & Cable

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - A107182TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
A107182TR-ND
Terminals - Quick Connects, Quick Disconnect Connectors A107182TR-ND
CONN QC RCPT 13.5-17AWG 0.250

CONN QC RCPT 13.5-17AWG 0.250

Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - A107182CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
A107182CT-ND
Terminals - Quick Connects, Quick Disconnect Connectors A107182CT-ND
CONN QC RCPT 13.5-17AWG 0.250

CONN QC RCPT 13.5-17AWG 0.250

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 180464-5 A107182TR-ND
Product Name Quick Disconnects Terminals - Quick Connects, Quick Disconnect Connectors
Material Tin Phosphor Bronze
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-163084-0 - TE Connectivity
Specs
Features RoHS
North American 15 to 18 AWG
International 0.7500 to 1.5 mm2
View Details
Connector Contacts - 0662-207-0082 - TE Connectivity
Specs
Features RoHS
International 35 to 55 mm2
View Details
Connector Contacts - 104505-4 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Magnet Wire Terminals - 1-1534686-7 - TE Connectivity
Specs
Material Gold
Features RoHS
North American 23 to 26 AWG
View Details