TE Connectivity Quick Connects, Quick Disconnect Connectors 180409-2

Description
"0.250"" (6.35mm) Quick Connect Male 10-11.5 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet
Description
"0.250"" (6.35mm) Quick Connect Male 10-11.5 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - A106525-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A106525-ND
Quick Connects, Quick Disconnect Connectors A106525-ND
"0.250"" (6.35mm) Quick Connect Male 10-11.5 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Male 10-11.5 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
250 Fastin-On Tab Rohs Compliant Amp - Te Connectivity - 12H0199 - Newark, An Avnet Company
Chicago, IL, United States
250 Fastin-On Tab Rohs Compliant Amp - Te Connectivity
12H0199
250 Fastin-On Tab Rohs Compliant Amp - Te Connectivity 12H0199
250 FASTIN-ON TAB ROHS COMPLIANT: YES

250 FASTIN-ON TAB ROHS COMPLIANT: YES

Supplier's Site
Male Disconnect, 6.35Mm, 10Awg, Uninsul; Product Range Amp - Te Connectivity - 18AH0025 - Newark, An Avnet Company
Chicago, IL, United States
Male Disconnect, 6.35Mm, 10Awg, Uninsul; Product Range Amp - Te Connectivity
18AH0025
Male Disconnect, 6.35Mm, 10Awg, Uninsul; Product Range Amp - Te Connectivity 18AH0025
MALE DISCONNECT, 6.35MM, 10AWG, UNINSUL; Product Range:FASTON 250 Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:-; Wire Size AWG Max:10AWG; RoHS Compliant: Yes

MALE DISCONNECT, 6.35MM, 10AWG, UNINSUL; Product Range:FASTON 250 Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:-; Wire Size AWG Max:10AWG; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A106525-ND 12H0199 18AH0025
Product Name Quick Connects, Quick Disconnect Connectors 250 Fastin-On Tab Rohs Compliant Amp - Te Connectivity Male Disconnect, 6.35Mm, 10Awg, Uninsul; Product Range Amp - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® 15-45 Finger Proof Housings White - 1327G7FP - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
Plugs and Receptacles - 486-3-104-048-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
View Details
2 suppliers