TE Connectivity Automotive Connector Caps & Covers 1801467-2

Description
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : PA 66 Configuration Features Number of Positions : 3 Dimensions Compatible Cable Bundle Diameter Range : 6 MM  [.236 INCH ] Mechanical Attachment Strain Relief : Without Other Serviceable : Yes Packaging Features Packaging Method : Box Product Type Features Protection & Strain Relief Accessory Type : Cover - Cable Exit Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]
Request a Quote
Description
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : PA 66 Configuration Features Number of Positions : 3 Dimensions Compatible Cable Bundle Diameter Range : 6 MM  [.236 INCH ] Mechanical Attachment Strain Relief : Without Other Serviceable : Yes Packaging Features Packaging Method : Box Product Type Features Protection & Strain Relief Accessory Type : Cover - Cable Exit Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector Caps & Covers - 1801467-2 - TE Connectivity
Berwyn, PA, United States
Automotive Connector Caps & Covers
1801467-2
Automotive Connector Caps & Covers 1801467-2
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : PA 66 Configuration Features Number of Positions : 3 Dimensions Compatible Cable Bundle Diameter Range : 6 MM  [.236 INCH ] Mechanical Attachment Strain Relief : Without Other Serviceable : Yes Packaging Features Packaging Method : Box Product Type Features Protection & Strain Relief Accessory Type : Cover - Cable Exit Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]

Body Features


  • Cable Exit Angle (DEG) : 90
  • Primary Product Color : Black
  • Primary Product Material : PA 66

Configuration Features


  • Number of Positions : 3

Dimensions


  • Compatible Cable Bundle Diameter Range : 6 MM  [.236 INCH ]

Mechanical Attachment


  • Strain Relief : Without

Other


  • Serviceable : Yes

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Protection & Strain Relief Accessory Type : Cover - Cable Exit

Usage Conditions


  • Operating Temperature (Max) : 150 DEGC  [302 DEGF ]
  • Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number 1801467-2
Product Name Automotive Connector Caps & Covers
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products