TE Connectivity Electronic Connector 179970-1

Description
Conn Housing RCP 1 POS Crimp ST Natural Bag Product overview: 179970-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-179970-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Conn Housing RCP 1 POS Crimp ST Natural Bag Product overview: 179970-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-179970-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
340-179970-1
Electronic Connector 340-179970-1
Conn Housing RCP 1 POS Crimp ST Natural Bag Product overview: 179970-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-179970-1 can be used for catalog matching and distributor lookup.

Conn Housing RCP 1 POS Crimp ST Natural Bag Product overview: 179970-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-179970-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Housings, Boots - A106299-ND - DigiKey
Thief River Falls, MN, United States
Housings, Boots
A106299-ND
Housings, Boots A106299-ND
"1 Position Housing Connector Female, Receptacle Natural 0.250"" (6.35mm)"

"1 Position Housing Connector Female, Receptacle Natural 0.250"" (6.35mm)"

Buy Now Datasheet
Connectors, Interconnects - Terminals - Housings, Boots - 1365882-179970-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Housings, Boots
1365882-179970-1
Connectors, Interconnects - Terminals - Housings, Boots 1365882-179970-1
Win Source Part Number: 1365882-179970-1 Category: Connectors, Interconnects - Terminals - Housings, Boots Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Mark II Package: Bag Product Status: Active Base Product Number: 179970 Mounting Type: Free Hanging (In-Line) HTSUS: 8538.90.6000 REACH Status: Vendor Undefined ECCN: EAR99 Style: Housing Color: Natural Number of Positions: 1 Note: Contacts Not Included Terminal Type: Quick Connect, Disconnect Gender: Female, Receptacle For Use With/Related Products: 0.250" (6.35mm) Quick Connects Terminal Size: 0.250" (6.35mm) Material: Polyamide (PA66), Nylon 6/6

Win Source Part Number: 1365882-179970-1
Category: Connectors, Interconnects - Terminals - Housings, Boots
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Mark II
Package: Bag
Product Status: Active
Base Product Number: 179970
Mounting Type: Free Hanging (In-Line)
HTSUS: 8538.90.6000
REACH Status: Vendor Undefined
ECCN: EAR99
Style: Housing
Color: Natural
Number of Positions: 1
Note: Contacts Not Included
Terminal Type: Quick Connect, Disconnect
Gender: Female, Receptacle
For Use With/Related Products: 0.250" (6.35mm) Quick Connects
Terminal Size: 0.250" (6.35mm)
Material: Polyamide (PA66), Nylon 6/6

Buy Now Datasheet
Housings, Boots - 179970-1 - ODG (Origin Data Global)
Shenzhen, China
Housings, Boots
179970-1
Housings, Boots 179970-1
CONN RCPT HSG 0.25 1POS NATURAL

CONN RCPT HSG 0.25 1POS NATURAL

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 340-179970-1 A106299-ND 1365882-179970-1 179970-1
Product Name Electronic Connector Housings, Boots Connectors, Interconnects - Terminals - Housings, Boots Housings, Boots
Termination Quick Connect
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Plugs and Receptacles - 486-3-104-046-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
View Details
2 suppliers