TE Connectivity Connectors, Interconnects - Rectangular Connectors - Contacts 179956-2

Description
Win Source Part Number: 1135713-179956-2 Category: Connectors, Interconnects>Rectan gular Connectors - Contacts Series: Dynamic D-5 Contact Finish: Gold Contact Finish Thickness: 15.0µin (0.38µm) Package: Tape & Reel (TR),Cut Tape (CT) Wire Gauge: 10-12 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 1,200 Alternative Parts (Cross-Reference): 179956-2.; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: A29272TR,1799562,-17 9956-2-SI,A29272CT,- 179956-2-CSI,A29266T R-ND,A29266TR,-17995 6-2-LSI Base Product Number: 179956
Request a Quote Datasheet
Description
Win Source Part Number: 1135713-179956-2 Category: Connectors, Interconnects>Rectan gular Connectors - Contacts Series: Dynamic D-5 Contact Finish: Gold Contact Finish Thickness: 15.0µin (0.38µm) Package: Tape & Reel (TR),Cut Tape (CT) Wire Gauge: 10-12 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 1,200 Alternative Parts (Cross-Reference): 179956-2.; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: A29272TR,1799562,-17 9956-2-SI,A29272CT,- 179956-2-CSI,A29266T R-ND,A29266TR,-17995 6-2-LSI Base Product Number: 179956
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Contacts - 1135713-179956-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Contacts
1135713-179956-2
Connectors, Interconnects - Rectangular Connectors - Contacts 1135713-179956-2
Win Source Part Number: 1135713-179956-2 Category: Connectors, Interconnects>Rectan gular Connectors - Contacts Series: Dynamic D-5 Contact Finish: Gold Contact Finish Thickness: 15.0µin (0.38µm) Package: Tape & Reel (TR),Cut Tape (CT) Wire Gauge: 10-12 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 1,200 Alternative Parts (Cross-Reference): 179956-2.; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: A29272TR,1799562,-17 9956-2-SI,A29272CT,- 179956-2-CSI,A29266T R-ND,A29266TR,-17995 6-2-LSI Base Product Number: 179956

Win Source Part Number: 1135713-179956-2
Category: Connectors, Interconnects>Rectangular Connectors - Contacts
Series: Dynamic D-5
Contact Finish: Gold
Contact Finish Thickness: 15.0µin (0.38µm)
Package: Tape & Reel (TR),Cut Tape (CT)
Wire Gauge: 10-12 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 1,200
Alternative Parts (Cross-Reference): 179956-2.;
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: A29272TR,1799562,-179956-2-SI,A29272CT,-179956-2-CSI,A29266TR-ND,A29266TR,-179956-2-LSI
Base Product Number: 179956

Buy Now Datasheet
Singapore, Singapore
30A Electronic Connector
332-179956-2
30A Electronic Connector 332-179956-2
Female Crimp Socket, 10-12AWG, 30A, Gold Plated Copper Alloy Product overview: 179956-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 30A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-179956-2 can be used for catalog matching and distributor lookup.

Female Crimp Socket, 10-12AWG, 30A, Gold Plated Copper Alloy Product overview: 179956-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 30A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-179956-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now
Rectangular Connector Contacts - A29272TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A29272TR-ND
Rectangular Connector Contacts A29272TR-ND
Socket Contact Gold 10-12 AWG Crimp

Socket Contact Gold 10-12 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - A29272CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A29272CT-ND
Rectangular Connector Contacts A29272CT-ND
Socket Contact Gold 10-12 AWG Crimp

Socket Contact Gold 10-12 AWG Crimp

Buy Now Datasheet
Contact, Socket, 12-10Awg, Crimp; Product Range Amp - Te Connectivity - 75Y4693 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 12-10Awg, Crimp; Product Range Amp - Te Connectivity
75Y4693
Contact, Socket, 12-10Awg, Crimp; Product Range Amp - Te Connectivity 75Y4693
CONTACT, SOCKET, 12-10AWG, CRIMP; Product Range:Dynamic D-5000 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:10AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:12AWG RoHS Compliant: Yes

CONTACT, SOCKET, 12-10AWG, CRIMP; Product Range:Dynamic D-5000 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:10AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:12AWG RoHS Compliant: Yes

Supplier's Site
Amp - Te Connectivity - 43T7612 - Newark, An Avnet Company
Chicago, IL, United States
Amp - Te Connectivity
43T7612
Amp - Te Connectivity 43T7612
Amp - Te Connectivity

Amp - Te Connectivity

Supplier's Site
Dynamic D-5 Rec Cont. M Form Rohs Compliant Amp - Te Connectivity - 12H0133 - Newark, An Avnet Company
Chicago, IL, United States
Dynamic D-5 Rec Cont. M Form Rohs Compliant Amp - Te Connectivity
12H0133
Dynamic D-5 Rec Cont. M Form Rohs Compliant Amp - Te Connectivity 12H0133
DYNAMIC D-5 REC CONT. M FORM ROHS COMPLIANT: YES

DYNAMIC D-5 REC CONT. M FORM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1135713-179956-2 332-179956-2 179956-2 A29272TR-ND 75Y4693 43T7612
Product Name Connectors, Interconnects - Rectangular Connectors - Contacts 30A Electronic Connector Rectangular Connector Contacts Contact, Socket, 12-10Awg, Crimp; Product Range Amp - Te Connectivity Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Video Display Connectors Series - DVI Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
Connector - Pogo Pin SMD -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
61 Position Hermetic Bulkhead Connector - 24035 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm C Connector, C Straight Plug - 190106 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details