TE Connectivity Rectangular Connector Contacts 179955-2

Description
CONN SOCKET 14-16AWG CRIMP GOLD
Request a Quote
Description
CONN SOCKET 14-16AWG CRIMP GOLD
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Contact, Socket, 16-14AWG, Crimp (part number 46Y9208) from TE Connectivity is designed for use in the Dynamic D-5000 Series. This socket contact is suitable for wire sizes ranging from 16 AWG to 14 AWG and features crimp termination for secure connections. The contact is gold-plated, enhancing conductivity and corrosion resistance, which is essential for reliable electrical performance. It is RoHS compliant, making it suitable for environmentally conscious applications. This product is ideal for engineers seeking a durable and efficient solution for their wiring needs in various electronic applications.

Datasheet Summary
Powered by GS/AI

The Contact, Socket, 16-14AWG, Crimp (part number 46Y9208) from TE Connectivity is designed for use in the Dynamic D-5000 Series. This socket contact is suitable for wire sizes ranging from 16 AWG to 14 AWG and features crimp termination for secure connections. The contact is gold-plated, enhancing conductivity and corrosion resistance, which is essential for reliable electrical performance. It is RoHS compliant, making it suitable for environmentally conscious applications. This product is ideal for engineers seeking a durable and efficient solution for their wiring needs in various electronic applications.

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - 17-179955-2CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-179955-2CT-ND
Rectangular Connector Contacts 17-179955-2CT-ND
CONN SOCKET 14-16AWG CRIMP GOLD

CONN SOCKET 14-16AWG CRIMP GOLD

Buy Now Datasheet
Rectangular Connector Contacts - 17-179955-2TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-179955-2TR-ND
Rectangular Connector Contacts 17-179955-2TR-ND
Socket Contact Gold 14-16 AWG Crimp

Socket Contact Gold 14-16 AWG Crimp

Buy Now Datasheet
Singapore, Singapore
30A 630V Electronic Connector
332-179955-2
30A 630V Electronic Connector 332-179955-2
Female Crimp Socket, 14-16AWG, 30A, 630V, Gold Product overview: 179955-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A, 630V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 30A, 630V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-179955-2 can be used for catalog matching and distributor lookup.

Female Crimp Socket, 14-16AWG, 30A, 630V, Gold Product overview: 179955-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A, 630V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 30A, 630V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-179955-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Contact, Socket, 16-14Awg, Crimp; Product Range Amp - Te Connectivity - 46Y9208 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 16-14Awg, Crimp; Product Range Amp - Te Connectivity
46Y9208
Contact, Socket, 16-14Awg, Crimp; Product Range Amp - Te Connectivity 46Y9208
CONTACT, SOCKET, 16-14AWG, CRIMP; Product Range:Dynamic D-5000 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:16AWG RoHS Compliant: Yes

CONTACT, SOCKET, 16-14AWG, CRIMP; Product Range:Dynamic D-5000 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:16AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 17-179955-2CT-ND 332-179955-2 46Y9208
Product Name Rectangular Connector Contacts 30A 630V Electronic Connector Contact, Socket, 16-14Awg, Crimp; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 25 Pins, In-Vacuum, Male Pins - A2377-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
Video Display Connectors Series - VGA Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
Industrial Circular Connectors - 335893 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details