TE Connectivity Plug Housing, 3Pos, Nylon, Natural; Product Range Amp Te Connectivity 179938-1

Description
PLUG HOUSING, 3POS, NYLON, NATURAL; Product Range:Power Double Lock Series; Gender:Plug; No. of Positions:3Ways; Pitch Spacing:6.5mm; For Use With:AMP Power Double Lock Series Socket Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Description
PLUG HOUSING, 3POS, NYLON, NATURAL; Product Range:Power Double Lock Series; Gender:Plug; No. of Positions:3Ways; Pitch Spacing:6.5mm; For Use With:AMP Power Double Lock Series Socket Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Plug Housing, 3Pos, Nylon, Natural; Product Range Amp Te Connectivity - 38AC2976 - Newark, An Avnet Company
Chicago, IL, United States
Plug Housing, 3Pos, Nylon, Natural; Product Range Amp Te Connectivity
38AC2976
Plug Housing, 3Pos, Nylon, Natural; Product Range Amp Te Connectivity 38AC2976
PLUG HOUSING, 3POS, NYLON, NATURAL; Product Range:Power Double Lock Series; Gender:Plug; No. of Positions:3Ways; Pitch Spacing:6.5mm; For Use With:AMP Power Double Lock Series Socket Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

PLUG HOUSING, 3POS, NYLON, NATURAL; Product Range:Power Double Lock Series; Gender:Plug; No. of Positions:3Ways; Pitch Spacing:6.5mm; For Use With:AMP Power Double Lock Series Socket Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 38AC2976
Product Name Plug Housing, 3Pos, Nylon, Natural; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 35 mm (1.38 inch)
Bearing Bore / Ring O.D. 1.18 inch (30 mm)
View Details