TE Connectivity Crimp Contacts 179609-1

Description
TE Connectivity 179609-1 Crimp Terminal
Request a Quote Datasheet
Description
TE Connectivity 179609-1 Crimp Terminal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Contacts - 6805104P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
6805104P
Crimp Contacts 6805104P
TE Connectivity 179609-1 Crimp Terminal

TE Connectivity 179609-1 Crimp Terminal

Supplier's Site
Crimp Contacts - 6805104 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
6805104
Crimp Contacts 6805104
TE Connectivity 179609-1 Crimp Terminal

TE Connectivity 179609-1 Crimp Terminal

Supplier's Site
Crimp Contacts - 1616295 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
1616295
Crimp Contacts 1616295
TE Connectivity 179609-1 Crimp Terminal

TE Connectivity 179609-1 Crimp Terminal

Supplier's Site
Product Range Amp Te Connectivity - 12H0110 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Amp Te Connectivity
12H0110
Product Range Amp Te Connectivity 12H0110
Product Range:CT Series; Contact Plating:Tin Plated Contacts; Contact Material:Phosphor Bronze; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:26AWG; Wire Size AWG Max:30AWG; Connector Type:Contact, Crimp RoHS Compliant: Yes

Product Range:CT Series; Contact Plating:Tin Plated Contacts; Contact Material:Phosphor Bronze; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:26AWG; Wire Size AWG Max:30AWG; Connector Type:Contact, Crimp RoHS Compliant: Yes

Supplier's Site Datasheet
Rectangular Power Contact, Ct Series, Tin Plated Contacts, Phosphor Bronze, Socket, Crimp, 26 Awg Rohs Compliant Amp Te Connectivity - 35X2674 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Power Contact, Ct Series, Tin Plated Contacts, Phosphor Bronze, Socket, Crimp, 26 Awg Rohs Compliant Amp Te Connectivity
35X2674
Rectangular Power Contact, Ct Series, Tin Plated Contacts, Phosphor Bronze, Socket, Crimp, 26 Awg Rohs Compliant Amp Te Connectivity 35X2674
Rectangular Power Contact, CT Series, Tin Plated Contacts, Phosphor Bronze, Socket, Crimp, 26 AWG RoHS Compliant: Yes

Rectangular Power Contact, CT Series, Tin Plated Contacts, Phosphor Bronze, Socket, Crimp, 26 AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Contacts Electrical Contacts Electrodes and Electrode Materials Electrodes and Electrode Materials
Product Number 6805104P 6805104 12H0110 35X2674
Product Name Crimp Contacts Crimp Contacts Product Range Amp Te Connectivity Rectangular Power Contact, Ct Series, Tin Plated Contacts, Phosphor Bronze, Socket, Crimp, 26 Awg Rohs Compliant Amp Te Connectivity
Shape / Form Pin Pin Socket or Receptacle; Socket
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-170291-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
3 suppliers
Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Ternary sodium nickel ferromagnetic layered oxide for Sodium cathode - BMLC-KJ029 - Matexcel
Specs
Applications Battery or Fuel Cell
Thickness 3.01E-4 inch (0.0076 mm)
View Details