TE Connectivity Crimp Contacts 179227-1

Description
TE Connectivity 179227-1 Crimp Terminal
Request a Quote Datasheet
Description
TE Connectivity 179227-1 Crimp Terminal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Contacts - 6805094 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
6805094
Crimp Contacts 6805094
TE Connectivity 179227-1 Crimp Terminal

TE Connectivity 179227-1 Crimp Terminal

Supplier's Site
Contact, Receptacle, 26-22Awg, Crimp; Product Range Amp Te Connectivity - 94C2924 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Receptacle, 26-22Awg, Crimp; Product Range Amp Te Connectivity
94C2924
Contact, Receptacle, 26-22Awg, Crimp; Product Range Amp Te Connectivity 94C2924
CONTACT, RECEPTACLE, 26-22AWG, CRIMP; Product Range:2mm AMP CT Connectors; Contact Plating:Tin Plated Contacts; Contact Material:Phosphor Bronze; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:26AWG RoHS Compliant: Yes

CONTACT, RECEPTACLE, 26-22AWG, CRIMP; Product Range:2mm AMP CT Connectors; Contact Plating:Tin Plated Contacts; Contact Material:Phosphor Bronze; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:26AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Receptacle, 26-22Awg, Crimp, Full Reel; Product Range Amp Te Connectivity - 28X2656 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Receptacle, 26-22Awg, Crimp, Full Reel; Product Range Amp Te Connectivity
28X2656
Contact, Receptacle, 26-22Awg, Crimp, Full Reel; Product Range Amp Te Connectivity 28X2656
CONTACT, RECEPTACLE, 26-22AWG, CRIMP, FULL REEL; Product Range:2mm AMP CT Connectors; Contact Plating:Tin Plated Contacts; Contact Material:Phosphor Bronze; Contact Gender:Socket; Contact Termination Type:Crimp; Current Rating:4A RoHS Compliant: Yes

CONTACT, RECEPTACLE, 26-22AWG, CRIMP, FULL REEL; Product Range:2mm AMP CT Connectors; Contact Plating:Tin Plated Contacts; Contact Material:Phosphor Bronze; Contact Gender:Socket; Contact Termination Type:Crimp; Current Rating:4A RoHS Compliant: Yes

Supplier's Site
Rectangular Power Contact, Tin Plated Contacts, Phosphor Bronze, Socket, Crimp, 26 Awg Rohs Compliant Amp Te Connectivity - 35X2673 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Power Contact, Tin Plated Contacts, Phosphor Bronze, Socket, Crimp, 26 Awg Rohs Compliant Amp Te Connectivity
35X2673
Rectangular Power Contact, Tin Plated Contacts, Phosphor Bronze, Socket, Crimp, 26 Awg Rohs Compliant Amp Te Connectivity 35X2673
Rectangular Power Contact, Tin Plated Contacts, Phosphor Bronze, Socket, Crimp, 26 AWG RoHS Compliant: Yes

Rectangular Power Contact, Tin Plated Contacts, Phosphor Bronze, Socket, Crimp, 26 AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials Electrodes and Electrode Materials
Product Number 6805094 94C2924 35X2673
Product Name Crimp Contacts Contact, Receptacle, 26-22Awg, Crimp; Product Range Amp Te Connectivity Rectangular Power Contact, Tin Plated Contacts, Phosphor Bronze, Socket, Crimp, 26 Awg Rohs Compliant Amp Te Connectivity
Shape / Form Pin Socket or Receptacle; Socket
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 112-0032-S - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 9.84 inch (250 mm)
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Polycrystalline Aluminum Coated Nickel-cobalt-manganese Ternary Cathode Material - BMLC-KJ003 - Matexcel
Specs
Type Cathodic Emitters / Filaments
Applications Battery or Fuel Cell
Thickness 1.97E-4 to 0.0011 inch (0.0050 to 0.0280 mm)
View Details