TE Connectivity Rectangular Wire & Cable Connectors & Housings 178964-3

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 6 Number of Rows : 2 Contact Features Contact Base Material : Copper Alloy Contact Type : Tab Dimensions Connector Height : 17.78 MM  [.7 INCH ] Connector Length : 25.57 MM  [1 INCH ] Row-to-Row Spacing : 5.08 MM  [.2 INCH ] Housing Features Centerline (Pitch) : 3.81 MM  [.15 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 1200 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 6 Number of Rows : 2 Contact Features Contact Base Material : Copper Alloy Contact Type : Tab Dimensions Connector Height : 17.78 MM  [.7 INCH ] Connector Length : 25.57 MM  [1 INCH ] Row-to-Row Spacing : 5.08 MM  [.2 INCH ] Housing Features Centerline (Pitch) : 3.81 MM  [.15 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 1200 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 178964-3 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
178964-3
Rectangular Wire & Cable Connectors & Housings 178964-3
Body Features Primary Product Color : Black Configuration Features Number of Positions : 6 Number of Rows : 2 Contact Features Contact Base Material : Copper Alloy Contact Type : Tab Dimensions Connector Height : 17.78 MM  [.7 INCH ] Connector Length : 25.57 MM  [1 INCH ] Row-to-Row Spacing : 5.08 MM  [.2 INCH ] Housing Features Centerline (Pitch) : 3.81 MM  [.15 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 1200 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 6
  • Number of Rows : 2

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Type : Tab

Dimensions


  • Connector Height : 17.78 MM  [.7 INCH ]
  • Connector Length : 25.57 MM  [1 INCH ]
  • Row-to-Row Spacing : 5.08 MM  [.2 INCH ]

Housing Features


  • Centerline (Pitch) : 3.81 MM  [.15 INCH ]
  • Housing Material : Polyester GF

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : With

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1200

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Housing for Male Terminals
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Wire Housings & Plugs - 7201746P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
7201746P
Wire Housings & Plugs 7201746P
TE Connectivity 178964-3

TE Connectivity 178964-3

Supplier's Site
Wire Housings & Plugs - 7201746 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
7201746
Wire Housings & Plugs 7201746
TE Connectivity 178964-3

TE Connectivity 178964-3

Supplier's Site
Wire Housings & Plugs - 1642875 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1642875
Wire Housings & Plugs 1642875
TE Connectivity 178964-3

TE Connectivity 178964-3

Supplier's Site
Rectangular Connector Housings - A29538-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A29538-ND
Rectangular Connector Housings A29538-ND
"6 Rectangular Connectors - Housings Plug Black 0.150"" (3.81mm)"

"6 Rectangular Connectors - Housings Plug Black 0.150"" (3.81mm)"

Buy Now Datasheet
Dynamic D-3 W-T-W Tab Hsg 6P Amp - Te Connectivity - 41AJ4696 - Newark, An Avnet Company
Chicago, IL, United States
Dynamic D-3 W-T-W Tab Hsg 6P Amp - Te Connectivity
41AJ4696
Dynamic D-3 W-T-W Tab Hsg 6P Amp - Te Connectivity 41AJ4696
DYNAMIC D-3 W-T-W TAB HSG 6P

DYNAMIC D-3 W-T-W TAB HSG 6P

Supplier's Site
Connector/Terminal/Pin - 20761926 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
20761926
Connector/Terminal/Pin 20761926
RECTANGULAR POWER CONNECTOR, 6 POSITION, 2 ROW, MALE, CRIMP TERMINAL, PLUG, 3.81MM PITCH, 5.08MM ROW SPACING, 3A. FREE 2 YEAR RADWELL WARRANTY

RECTANGULAR POWER CONNECTOR, 6 POSITION, 2 ROW, MALE, CRIMP TERMINAL, PLUG, 3.81MM PITCH, 5.08MM ROW SPACING, 3A. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 178964-3 7201746P 7201746 A29538-ND 41AJ4696 20761926
Product Name Rectangular Wire & Cable Connectors & Housings Wire Housings & Plugs Wire Housings & Plugs Rectangular Connector Housings Dynamic D-3 W-T-W Tab Hsg 6P Amp - Te Connectivity Connector/Terminal/Pin
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Connector Backshells - 7242368 - RS Components, Ltd.
Specs
Connector Type Automotive Connector
View Details
2 suppliers
Headers, Receptacles, Female Sockets - A3219-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Voltage Rating 30 volts
View Details
3 suppliers
Rectangular Connector Accessories - 1734-1028-005-0305-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details