TE Connectivity Connector Hardware, Mounts, Locks & Retainers 178877-2

Description
Body Features Primary Product Material : Carbon Steel Primary Product Plating Material : Nickel Dimensions Product Length : 12.7 MM  [.5 INCH ] Thread Length : 7.9 MM  [.311 INCH ] Mechanical Attachment Thread Size : 4-40 UNC-2A (Male), 4-40 UNC-2B (Female) Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector Hardware Accessory Type : Screwlock Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet
Description
Body Features Primary Product Material : Carbon Steel Primary Product Plating Material : Nickel Dimensions Product Length : 12.7 MM  [.5 INCH ] Thread Length : 7.9 MM  [.311 INCH ] Mechanical Attachment Thread Size : 4-40 UNC-2A (Male), 4-40 UNC-2B (Female) Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector Hardware Accessory Type : Screwlock Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 178877-2 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
178877-2
Connector Hardware, Mounts, Locks & Retainers 178877-2
Body Features Primary Product Material : Carbon Steel Primary Product Plating Material : Nickel Dimensions Product Length : 12.7 MM  [.5 INCH ] Thread Length : 7.9 MM  [.311 INCH ] Mechanical Attachment Thread Size : 4-40 UNC-2A (Male), 4-40 UNC-2B (Female) Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector Hardware Accessory Type : Screwlock Hardware Accessory Function : Latching, Locking & Retention

Body Features


  • Primary Product Material : Carbon Steel
  • Primary Product Plating Material : Nickel

Dimensions


  • Product Length : 12.7 MM  [.5 INCH ]
  • Thread Length : 7.9 MM  [.311 INCH ]

Mechanical Attachment


  • Thread Size : 4-40 UNC-2A (Male), 4-40 UNC-2B (Female)

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1000

Product Type Features


  • Connector Hardware Accessory Type : Screwlock
  • Hardware Accessory Function : Latching, Locking & Retention
Buy Now
D-Sub Connectors - 178877-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
178877-2
D-Sub Connectors 178877-2
AMPLIMITE SCREW LOCK

AMPLIMITE SCREW LOCK

Buy Now
D-Sub, D-Shaped Connector Jackscrews - A112804-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Jackscrews
A112804-ND
D-Sub, D-Shaped Connector Jackscrews A112804-ND
Jackscrew Socket For AMPLIMITE Series

Jackscrew Socket For AMPLIMITE Series

Buy Now Datasheet
Amplimite Screw Lock Amp - Te Connectivity - 17R5467 - Newark, An Avnet Company
Chicago, IL, United States
Amplimite Screw Lock Amp - Te Connectivity
17R5467
Amplimite Screw Lock Amp - Te Connectivity 17R5467
AMPLIMITE SCREW LOCK

AMPLIMITE SCREW LOCK

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 178877-2 178877-2 A112804-ND 17R5467
Product Name Connector Hardware, Mounts, Locks & Retainers D-Sub Connectors D-Sub, D-Shaped Connector Jackscrews Amplimite Screw Lock Amp - Te Connectivity
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products