TE Connectivity Plug And Socket Connector Housing; Product Range Amp Te Connectivity 178803-6

Description
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:Dynamic D-3100D Series; Gender:Plug; No. of Positions:12Position s; Pitch Spacing:3.81mm; For Use With:Dynamic D-3000 Series Pin Contacts; Connector Type:Plug & Socket RoHS Compliant: Yes
Description
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:Dynamic D-3100D Series; Gender:Plug; No. of Positions:12Position s; Pitch Spacing:3.81mm; For Use With:Dynamic D-3000 Series Pin Contacts; Connector Type:Plug & Socket RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Plug And Socket Connector Housing; Product Range Amp Te Connectivity - 12H0016 - Newark, An Avnet Company
Chicago, IL, United States
Plug And Socket Connector Housing; Product Range Amp Te Connectivity
12H0016
Plug And Socket Connector Housing; Product Range Amp Te Connectivity 12H0016
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:Dynamic D-3100D Series; Gender:Plug; No. of Positions:12Position s; Pitch Spacing:3.81mm; For Use With:Dynamic D-3000 Series Pin Contacts; Connector Type:Plug & Socket RoHS Compliant: Yes

PLUG AND SOCKET CONNECTOR HOUSING; Product Range:Dynamic D-3100D Series; Gender:Plug; No. of Positions:12Positions; Pitch Spacing:3.81mm; For Use With:Dynamic D-3000 Series Pin Contacts; Connector Type:Plug & Socket RoHS Compliant: Yes

Supplier's Site
Plug Housing, 12Pos, 3.81Mm Rohs Compliant Amp Te Connectivity - 70AH7196 - Newark, An Avnet Company
Chicago, IL, United States
Plug Housing, 12Pos, 3.81Mm Rohs Compliant Amp Te Connectivity
70AH7196
Plug Housing, 12Pos, 3.81Mm Rohs Compliant Amp Te Connectivity 70AH7196
PLUG HOUSING, 12POS, 3.81MM ROHS COMPLIANT: YES

PLUG HOUSING, 12POS, 3.81MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 12H0016
Product Name Plug And Socket Connector Housing; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 45 mm (1.77 inch)
Bearing Bore / Ring O.D. 1.57 inch (40 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details