TE Connectivity Rectangular Wire & Cable Connectors & Housings 178289-6

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 12 Number of Rows : 2 Contact Features Contact Base Material : Copper Alloy Contact Type : Receptacle Dimensions Connector Height : 12.23 MM  [.48 INCH ] Connector Length : 35.79 MM  [1.4 INCH ] Row-to-Row Spacing : 5.08 MM  [.2 INCH ] Housing Features Centerline (Pitch) : 3.81 MM  [.15 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 1200 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 12 Number of Rows : 2 Contact Features Contact Base Material : Copper Alloy Contact Type : Receptacle Dimensions Connector Height : 12.23 MM  [.48 INCH ] Connector Length : 35.79 MM  [1.4 INCH ] Row-to-Row Spacing : 5.08 MM  [.2 INCH ] Housing Features Centerline (Pitch) : 3.81 MM  [.15 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 1200 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 178289-6 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
178289-6
Rectangular Wire & Cable Connectors & Housings 178289-6
Body Features Primary Product Color : Black Configuration Features Number of Positions : 12 Number of Rows : 2 Contact Features Contact Base Material : Copper Alloy Contact Type : Receptacle Dimensions Connector Height : 12.23 MM  [.48 INCH ] Connector Length : 35.79 MM  [1.4 INCH ] Row-to-Row Spacing : 5.08 MM  [.2 INCH ] Housing Features Centerline (Pitch) : 3.81 MM  [.15 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 1200 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 12
  • Number of Rows : 2

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Type : Receptacle

Dimensions


  • Connector Height : 12.23 MM  [.48 INCH ]
  • Connector Length : 35.79 MM  [1.4 INCH ]
  • Row-to-Row Spacing : 5.08 MM  [.2 INCH ]

Housing Features


  • Centerline (Pitch) : 3.81 MM  [.15 INCH ]
  • Housing Material : Polyester GF

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : With
  • Strain Relief : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1200

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Singapore, Singapore
250V Electronic Connector
340-178289-6
250V Electronic Connector 340-178289-6
12 Pos 2 Row Power Connector, Receptacle, 250V, UL94 V-0 Product overview: 178289-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-178289-6 can be used for catalog matching and distributor lookup.

12 Pos 2 Row Power Connector, Receptacle, 250V, UL94 V-0 Product overview: 178289-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-178289-6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connector Housings - A29434-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A29434-ND
Rectangular Connector Housings A29434-ND
"12 Rectangular Connectors - Housings Receptacle Black 0.150"" (3.81mm)"

"12 Rectangular Connectors - Housings Receptacle Black 0.150"" (3.81mm)"

Buy Now Datasheet
Rectangular Connectors - 178289-6 - 1001741-178289-6 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 178289-6
1001741-178289-6
Rectangular Connectors - 178289-6 1001741-178289-6
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1001741-178289-6 Packaging: Bulk Number of Positions: 12 Pitch: 0.150" (3.81mm) Color: Black Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 2 Row Spacing: 0.200" (5.08mm) Contact Termination: Crimp Mounting: Free Hanging (In-Line) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1001741-178289-6
Packaging: Bulk
Number of Positions: 12
Pitch: 0.150" (3.81mm)
Color: Black
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 2
Row Spacing: 0.200" (5.08mm)
Contact Termination: Crimp
Mounting: Free Hanging (In-Line)
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Connector/Terminal/Pin - 19139426 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
19139426
Connector/Terminal/Pin 19139426
PLUG & SOCKET HOUSING, RECEPTACLE, NYLON, PRODUCT RANGE: DYNAMIC D-3100D SERIES, GENDER: RECEPTACLE, NO. OF POSITIONS: 12 POSITIONS, PITCH SPACING: 3.81MM, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

PLUG & SOCKET HOUSING, RECEPTACLE, NYLON, PRODUCT RANGE: DYNAMIC D-3100D SERIES, GENDER: RECEPTACLE, NO. OF POSITIONS: 12 POSITIONS, PITCH SPACING: 3.81MM, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Rcpt Connector Housing, Gf Polyester; Product Range Amp - Te Connectivity - 85X8438 - Newark, An Avnet Company
Chicago, IL, United States
Rcpt Connector Housing, Gf Polyester; Product Range Amp - Te Connectivity
85X8438
Rcpt Connector Housing, Gf Polyester; Product Range Amp - Te Connectivity 85X8438
RCPT CONNECTOR HOUSING, GF POLYESTER; Product Range:Dynamic D-3100D Series; Connector Mounting:-; Rectangular Shell Size:-; For Use With:Dynamic D-3000 Series Socket Contacts; Connector Body Material:PET (Polyester), Glass Filled RoHS Compliant: Yes

RCPT CONNECTOR HOUSING, GF POLYESTER; Product Range:Dynamic D-3100D Series; Connector Mounting:-; Rectangular Shell Size:-; For Use With:Dynamic D-3000 Series Socket Contacts; Connector Body Material:PET (Polyester), Glass Filled RoHS Compliant: Yes

Supplier's Site
Dynamic 3100 Rec Hsg 12P Dbl Amp - Te Connectivity - 17X8713 - Newark, An Avnet Company
Chicago, IL, United States
Dynamic 3100 Rec Hsg 12P Dbl Amp - Te Connectivity
17X8713
Dynamic 3100 Rec Hsg 12P Dbl Amp - Te Connectivity 17X8713
DYNAMIC 3100 REC HSG 12P DBL

DYNAMIC 3100 REC HSG 12P DBL

Supplier's Site

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 178289-6 340-178289-6 A29434-ND 1001741-178289-6 19139426 85X8438
Product Name Rectangular Wire & Cable Connectors & Housings 250V Electronic Connector Rectangular Connector Housings Rectangular Connectors - 178289-6 Connector/Terminal/Pin Rcpt Connector Housing, Gf Polyester; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A114695-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 3.0 amps
View Details
3 suppliers
Rectangular Connector Accessories - 1734-1858-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers