TE Connectivity SMD Electronic Connector 177983-1

Description
CONN RCPT 40POS SMD GOLD Product overview: 177983-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-177983-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN RCPT 40POS SMD GOLD Product overview: 177983-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-177983-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD Electronic Connector - 308-177983-1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Electronic Connector
308-177983-1
SMD Electronic Connector 308-177983-1
CONN RCPT 40POS SMD GOLD Product overview: 177983-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-177983-1 can be used for catalog matching and distributor lookup.

CONN RCPT 40POS SMD GOLD Product overview: 177983-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-177983-1 can be used for catalog matching and distributor lookup.

Supplier's Site
Rectangular Connectors - 177983-1 - 854173-177983-1 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 177983-1
854173-177983-1
Rectangular Connectors - 177983-1 854173-177983-1
Manufacturer: TE Connectivity Win Source Part Number: 854173-177983-1 Series: Free Height (FH) Features: Position Connector Package: Tube Part Status: Obsolete Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 22 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040

Manufacturer: TE Connectivity
Win Source Part Number: 854173-177983-1
Series: Free Height (FH)
Features: Position Connector
Package: Tube
Part Status: Obsolete
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 22
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040

Buy Now
Board-To-Board Connector, Vertical, Surface Mount, Receptacle, 40, 0.8 Mm, Gold Plated Contacts Amp - Te Connectivity - 40P2312 - Newark, An Avnet Company
Chicago, IL, United States
Board-To-Board Connector, Vertical, Surface Mount, Receptacle, 40, 0.8 Mm, Gold Plated Contacts Amp - Te Connectivity
40P2312
Board-To-Board Connector, Vertical, Surface Mount, Receptacle, 40, 0.8 Mm, Gold Plated Contacts Amp - Te Connectivity 40P2312
Board-To-Board Connector, Vertical, Surface Mount, Receptacle, 40, 0.8 mm, Gold Plated Contacts

Board-To-Board Connector, Vertical, Surface Mount, Receptacle, 40, 0.8 mm, Gold Plated Contacts

Supplier's Site Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
177983-1
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 177983-1
CONN RCPT 40POS SMD GOLD

CONN RCPT 40POS SMD GOLD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 308-177983-1 854173-177983-1 40P2312 177983-1
Product Name SMD Electronic Connector Rectangular Connectors - 177983-1 Board-To-Board Connector, Vertical, Surface Mount, Receptacle, 40, 0.8 Mm, Gold Plated Contacts Amp - Te Connectivity Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Rectangular Connectors, Heavy Duty Board to Board Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCB-MCB-R600-3 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
SCTU Rectangular Connectors - LV500-GY-S4/0-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Subminiature D-type Connector, 50 Pins, In-Vacuum, Male Pins - A2379-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
Powerpole ® PP180 Silver Plated Wire Contacts, 4 AWG - 1384-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
View Details
5 suppliers