TE Connectivity Rectangular Connector Contacts 177915-2

Description
Socket Contact Tin 16-20 AWG Crimp Power
Request a Quote Datasheet
Description
Socket Contact Tin 16-20 AWG Crimp Power
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - A105446CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A105446CT-ND
Rectangular Connector Contacts A105446CT-ND
Socket Contact Tin 16-20 AWG Crimp Power

Socket Contact Tin 16-20 AWG Crimp Power

Buy Now Datasheet
Rectangular Connector Contacts - A105446TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A105446TR-ND
Rectangular Connector Contacts A105446TR-ND
Socket Contact Tin 16-20 AWG Crimp Power

Socket Contact Tin 16-20 AWG Crimp Power

Buy Now Datasheet
Contacts - 177915-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
177915-2
Contacts 177915-2
AMP POWER DBL LOCK REC

AMP POWER DBL LOCK REC

Buy Now
Swedesboro, NJ, United States
Contacts
177915-2
Contacts 177915-2
Contacts

Contacts

Buy Now
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 1334238-177915-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
1334238-177915-2
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 1334238-177915-2
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1334238-177915-2 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Contacts Packaging: Reel - TR Type: Power Contact Finish: Tin Wire Gauge: 16-20 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 4,000 ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: 2266-177915-2TR,A105 446TR,-177915-2-SI,A 105446CT,-177915-2-C SI,177915-2-ND,17791 52 Base Product Number: 177915 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1334238-177915-2
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Contacts
Packaging: Reel - TR
Type: Power
Contact Finish: Tin
Wire Gauge: 16-20 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 4,000
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: 2266-177915-2TR,A105446TR,-177915-2-SI,A105446CT,-177915-2-CSI,177915-2-ND,1779152
Base Product Number: 177915
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
14A Electronic Connector
332-177915-2
14A Electronic Connector 332-177915-2
Power Terminal, Female, 14A, Crimp, Tin, Copper Alloy Product overview: 177915-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 14A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 14A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-177915-2 can be used for catalog matching and distributor lookup.

Power Terminal, Female, 14A, Crimp, Tin, Copper Alloy Product overview: 177915-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 14A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 14A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-177915-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Contact, Socket, 20-16Awg, Crimp; Product Range Amp - Te Connectivity - 11H9883 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 20-16Awg, Crimp; Product Range Amp - Te Connectivity
11H9883
Contact, Socket, 20-16Awg, Crimp; Product Range Amp - Te Connectivity 11H9883
CONTACT, SOCKET, 20-16AWG, CRIMP; Product Range:Power Double Lock Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Tin Plated Contacts; For Use With:Power Double Lock Connectors RoHS Compliant: Yes

CONTACT, SOCKET, 20-16AWG, CRIMP; Product Range:Power Double Lock Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Tin Plated Contacts; For Use With:Power Double Lock Connectors RoHS Compliant: Yes

Supplier's Site
Contact, Socket, 20-16Awg, Crimp; Product Range Amp - Te Connectivity - 48AC6324 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 20-16Awg, Crimp; Product Range Amp - Te Connectivity
48AC6324
Contact, Socket, 20-16Awg, Crimp; Product Range Amp - Te Connectivity 48AC6324
CONTACT, SOCKET, 20-16AWG, CRIMP; Product Range:Power Double Lock Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:20AWG RoHS Compliant: Yes

CONTACT, SOCKET, 20-16AWG, CRIMP; Product Range:Power Double Lock Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:20AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A105446CT-ND 177915-2 1334238-177915-2 332-177915-2 11H9883 48AC6324
Product Name Rectangular Connector Contacts Contacts Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 14A Electronic Connector Contact, Socket, 20-16Awg, Crimp; Product Range Amp - Te Connectivity Contact, Socket, 20-16Awg, Crimp; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1364-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Fibre Channel D-Sub: 150 Ohm High Speed Quadrax Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; D-Sub Connector; Fibre Channel Connectors
View Details