TE Connectivity Barrier Strips 1776803-4

Description
Body Features Tab Plating Finish : Bright Tab Plating Material : Tin Configuration Features Number of Rows : 2 Contact Features Quick Connect Blade Style : 45°, Two Sided/90° Two Sided Dimensions Length (MM) : 28.4 Housing Features Centerline (Pitch) : 8 MM  [.315 INCH ] Product Type Features Connector System : Wire-to-Wire Product Type : Barrier Strip
Request a Quote
Description
Body Features Tab Plating Finish : Bright Tab Plating Material : Tin Configuration Features Number of Rows : 2 Contact Features Quick Connect Blade Style : 45°, Two Sided/90° Two Sided Dimensions Length (MM) : 28.4 Housing Features Centerline (Pitch) : 8 MM  [.315 INCH ] Product Type Features Connector System : Wire-to-Wire Product Type : Barrier Strip
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Barrier Strips - 1776803-4 - TE Connectivity
Berwyn, PA, United States
Barrier Strips
1776803-4
Barrier Strips 1776803-4
Body Features Tab Plating Finish : Bright Tab Plating Material : Tin Configuration Features Number of Rows : 2 Contact Features Quick Connect Blade Style : 45°, Two Sided/90° Two Sided Dimensions Length (MM) : 28.4 Housing Features Centerline (Pitch) : 8 MM  [.315 INCH ] Product Type Features Connector System : Wire-to-Wire Product Type : Barrier Strip

Body Features


  • Tab Plating Finish : Bright
  • Tab Plating Material : Tin

Configuration Features


  • Number of Rows : 2

Contact Features


  • Quick Connect Blade Style : 45°, Two Sided/90° Two Sided

Dimensions


  • Length (MM) : 28.4

Housing Features


  • Centerline (Pitch) : 8 MM  [.315 INCH ]

Product Type Features


  • Connector System : Wire-to-Wire
  • Product Type : Barrier Strip
Buy Now

Technical Specifications

  TE Connectivity
Product Category Terminal Blocks
Product Number 1776803-4
Product Name Barrier Strips
Mounting Options Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546119-6 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 11
View Details
2 suppliers
Barrier Strips - 1-1546685-8 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 26
View Details
3 suppliers