TE Connectivity Barrier Strips 1776803-1

Description
Body Features Tab Plating Finish : Bright Tab Plating Material : Tin Configuration Features Number of Rows : 2 Contact Features Quick Connect Blade Style : Flat, Two Sided Dimensions Length (MM) : 44.3 Housing Features Centerline (Pitch) : 8 MM  [.315 INCH ] Packaging Features Packaging Method : Package Packaging Quantity : 2000 Product Type Features Connector System : Wire-to-Wire Product Type : Barrier Strip
Request a Quote
Description
Body Features Tab Plating Finish : Bright Tab Plating Material : Tin Configuration Features Number of Rows : 2 Contact Features Quick Connect Blade Style : Flat, Two Sided Dimensions Length (MM) : 44.3 Housing Features Centerline (Pitch) : 8 MM  [.315 INCH ] Packaging Features Packaging Method : Package Packaging Quantity : 2000 Product Type Features Connector System : Wire-to-Wire Product Type : Barrier Strip
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Barrier Strips - 1776803-1 - TE Connectivity
Berwyn, PA, United States
Barrier Strips
1776803-1
Barrier Strips 1776803-1
Body Features Tab Plating Finish : Bright Tab Plating Material : Tin Configuration Features Number of Rows : 2 Contact Features Quick Connect Blade Style : Flat, Two Sided Dimensions Length (MM) : 44.3 Housing Features Centerline (Pitch) : 8 MM  [.315 INCH ] Packaging Features Packaging Method : Package Packaging Quantity : 2000 Product Type Features Connector System : Wire-to-Wire Product Type : Barrier Strip

Body Features


  • Tab Plating Finish : Bright
  • Tab Plating Material : Tin

Configuration Features


  • Number of Rows : 2

Contact Features


  • Quick Connect Blade Style : Flat, Two Sided

Dimensions


  • Length (MM) : 44.3

Housing Features


  • Centerline (Pitch) : 8 MM  [.315 INCH ]

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 2000

Product Type Features


  • Connector System : Wire-to-Wire
  • Product Type : Barrier Strip
Buy Now
Terminal Blocks - 1776803-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
1776803-1
Terminal Blocks 1776803-1
.187 DS,FLAT QC TAB,.375 DR

.187 DS,FLAT QC TAB,.375 DR

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks
Product Number 1776803-1 1776803-1
Product Name Barrier Strips Terminal Blocks
Mounting Options Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546821-3 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 13
View Details
Barrier Strips - 1-1546840-6 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 16
View Details
Terminal Blocks - Barrier Blocks - 1-1437388-5-ND - DigiKey
Specs
Mounting Options Terminal Strip; Chassis, Panel
Operating Temperature 105 C (221 F)
Terminal Block Type Eurostyle Terminal Strip
View Details
Barrier Strips - 1-1437403-7 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
View Details
3 suppliers